EN
  • EN
  • DE

MC10117L

Part No MC10117L
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description OR-AND/OR-AND-INVERT GATE / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10117
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634281-MC10117L
Ultra Librarian 3D Model Ultra Librarian MC10117L CAD Model

Description

ON Semiconductor MC10117L Triple Line Receiver - Product Overview

The ON Semiconductor MC10117L is a high-performance triple differential amplifier designed for use in digital data transmission systems. This robust line receiver is specifically crafted to interface with ECL logic levels and is ideal for applications requiring high-speed data reception and signal conditioning.

Key Features

  • Compatibility: The MC10117L is designed to be compatible with MECL 10K logic levels, ensuring seamless integration with existing digital systems.
  • Triple Line Receivers: Equipped with three independent line receivers, this device is capable of handling multiple data streams simultaneously, making it a versatile component for complex circuit designs.
  • High Speed: With its ability to operate at high speeds, the MC10117L is suitable for fast data transmission, reducing latency and increasing overall system performance.
  • Power Supply: The device operates on a standard -5.2V power supply, which is common for ECL circuits, ensuring easy power management.

Applications

The MC10117L is used in a wide range of applications that require high-speed data transfer and processing. These include:

  • Data communication systems
  • High-speed modems
  • Computer peripheral interfaces
  • Instrumentation
  • Signal processing equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MC10117L is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding environments. Users can trust this line receiver to maintain integrity and precision in their data transmission systems.

Product Specifications

The MC10117L comes in a DIP-16 package, which is convenient for through-hole mounting on printed circuit boards. Its operating temperature range is from 0°C to +70°C, making it suitable for commercial-grade applications.

For designers and engineers looking for a reliable and high-speed triple line receiver, the ON Semiconductor MC10117L offers a perfect blend of performance, compatibility, and quality.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4587 $58.3480
100+ $1.1970 $119.7000
150+ $1.1595 $173.9250
210+ $1.1221 $235.6410
270+ $1.0847 $292.8690
360+ $0.9725 $350.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess