EN
  • EN
  • DE

PTZ10B

Part No PTZ10B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 354533-PTZ10B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTZ10B CAD Model

Description

The PTZ10B is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. It's designed to protect sensitive electronic circuits from voltage transients caused by electrostatic discharge (ESD), lightning strikes, and inductive switching. This diode diverts excess voltage away from protected components, ensuring reliable operation.

Applications

  • Automotive Electronics: Protecting ECUs, sensors, and communication lines in vehicles.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), motor drives, and industrial networks.
  • Consumer Electronics: Providing ESD protection for smartphones, tablets, and other portable devices.
  • Telecommunications Equipment: Protecting network interfaces, modems, and routers from voltage surges.
  • Power Supplies: Clamping voltage spikes and protecting downstream components in power supplies.

Features

  • High Surge Capability: Withstands high surge currents without degradation, ensuring robust protection.
  • Fast Response Time: Quickly clamps transient voltages, minimizing the risk of damage.
  • Low Clamping Voltage: Keeps the voltage seen by protected components within safe limits.
  • Small Package Size: Enables easy integration into compact designs.
  • High Reliability: Offers stable performance over a wide temperature range.

Benefits

  • Enhanced Circuit Protection: Provides effective protection against voltage transients.
  • Improved System Reliability: Reduces the risk of component failure due to voltage surges.
  • Reduced Downtime: Prevents costly repairs and downtime by protecting critical circuits.
  • Increased Product Lifespan: Extends the useful life of electronic products.
  • Cost Savings: Minimizes warranty claims and repair costs.

Additional Details

The PTZ10B features a typical breakdown voltage around 10V. Key specifications to consider include the peak pulse power (PPP), reverse standoff voltage (VRWM), and maximum clamping voltage (VC). Available in various surface-mount packages, it facilitates automated assembly processes. Detailed electrical characteristics are available in the Rohm Semiconductor datasheet. Proper PCB layout is crucial to optimize the TVS diode's performance in suppressing transients. It's essential to adhere to recommended mounting practices and consider trace impedance to minimize inductive effects that can degrade the protection provided by the TVS diode. The PTZ10B is designed to meet industry standards for ESD protection, ensuring compliance with regulatory requirements.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0663 $50.0565
1,840+ $0.0544 $100.0960
2,850+ $0.0527 $150.1950
3,925+ $0.0510 $200.1750
5,075+ $0.0493 $250.1975
6,790+ $0.0442 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess