EN
  • EN
  • DE

MC10114FN

Part No MC10114FN
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description TRIPLE RECEIVER 20-PIN PLLC RAIL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634269-MC10114FN
Ultra Librarian 3D Model Ultra Librarian MC10114FN CAD Model

Description

The MC10114FN is a high-performance Triple Line Receiver designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is part of ON Semiconductor's 10K series digital logic family, which is renowned for its exceptional quality and reliability. The MC10114FN is specifically engineered to provide efficient and accurate signal reception in a wide range of electronic applications.

Key Features

  • High-Speed Operation: The MC10114FN is capable of handling fast signal transitions, making it suitable for high-speed data communication and processing applications.
  • Triple Line Receiver: It features three independent line receivers in a single package, offering compact and cost-effective solutions for systems requiring multiple receiving channels.
  • MECL 10K Series: As part of the MECL 10K series, this device benefits from the series' proven high performance and reliability in demanding environments.
  • Power Supply Range: The MC10114FN operates over a wide range of power supply voltages, providing flexibility in various design configurations.
  • Temperature Range: This device is designed to perform consistently over an extended temperature range, making it suitable for industrial applications.

Applications

The MC10114FN is versatile and can be used in a variety of applications, including but not limited to:

  • Data transmission systems
  • High-speed modems
  • Instrumentation and control systems
  • Communication networks
  • Digital signal processing

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MC10114FN adheres to stringent quality standards and complies with international environmental regulations. It is designed with a focus on energy efficiency and is manufactured using processes that aim to reduce environmental impact.

For designers and engineers looking for a reliable triple line receiver with high-speed performance, the MC10114FN from ON Semiconductor is an excellent choice that combines functionality, efficiency, and reliability.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7278 $60.4730
85+ $1.4178 $120.5130
130+ $1.3734 $178.5420
175+ $1.3291 $232.5925
225+ $1.2848 $289.0800
305+ $1.1519 $351.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess