Product Overview: MC10109L - ON Semiconductor
The MC10109L from ON Semiconductor is a high-performance Triple Line Receiver designed to satisfy the rigorous demands of data communication and signal processing applications. This integrated circuit is a part of ON Semiconductor's renowned 10K series logic devices, which are well-known for their reliability and efficiency.
Key Features
- Compatibility: The MC10109L is compatible with MECL 10K logic standards, ensuring seamless integration into existing systems that utilize MECL technology.
- Triple Line Receivers: It features three independent line receivers, each capable of translating differential input signals to single-ended outputs, making it a versatile component for various communication protocols.
- High Speed: Designed for high-speed operation, this device can handle fast signal transitions, making it suitable for high-frequency data streams and clock distribution networks.
- Power Efficiency: With a focus on power efficiency, the MC10109L operates with a low power consumption, which is critical for minimizing thermal footprint and enhancing system stability.
Applications
The MC10109L is ideal for a wide range of applications, including:
- Digital data transmission systems
- High-speed modems
- Instrumentation and control systems
- Signal processing equipment
- Communication network interfaces
Technical Specifications
ON Semiconductor's MC10109L boasts the following technical specifications:
- Supply Voltage Range: -4.94V to -5.46V
- Input Voltage Range: -0.5V to -5.5V
- Operating Temperature Range: 0°C to +75°C
- Package Type: PDIP-16 (Plastic Dual-In-Line Package)
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC10109L is manufactured under strict quality control standards to ensure its performance and durability in the most demanding conditions. With ON Semiconductor's reputation for reliability, this Triple Line Receiver is a trustworthy component for your critical data communication needs.