EN
  • EN
  • DE

MC10107L

Part No MC10107L
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description XOR/XNOR GATE 3-ELEMENT 2-IN ECL / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10107
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634258-MC10107L
Ultra Librarian 3D Model Ultra Librarian MC10107L CAD Model

Description

ON Semiconductor MC10107L Triple Line Receiver

The MC10107L from ON Semiconductor is a high-performance triple line receiver designed to meet the rigorous demands of communication and data processing applications. This device is part of ON Semiconductor's prestigious line of integrated circuits, renowned for their reliability and efficiency.

Key Features

  • Triple Line Receiver Configuration: The MC10107L integrates three independent line receivers, each capable of translating differential input signals to proper logic levels.
  • High-Speed Performance: Designed for fast signal processing, this line receiver is capable of handling high data rates, making it suitable for advanced communication systems.
  • Compatibility: It is compatible with MECL 10K logic family, ensuring seamless integration with existing systems that utilize this logic family.
  • Power Supply: The device operates on a standard power supply voltage, providing convenience and ease of use for system designers.
  • Temperature Range: The MC10107L operates efficiently over a broad temperature range, making it adaptable for various operating environments.

Applications

The versatility of the MC10107L makes it suitable for a wide array of applications, including:

  • Data communication systems
  • Signal processing units
  • Digital logic interface circuits
  • High-speed modems
  • Instrumentation and control systems

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the MC10107L meets the highest industry standards for performance and reliability. Each device undergoes rigorous testing and quality control measures to guarantee its endurance and longevity in critical applications.

Conclusion

The MC10107L Triple Line Receiver from ON Semiconductor is an essential component for any system that requires high-speed, reliable data transmission. Its integration of three line receivers into a single package, compatibility with MECL 10K logic, and robust performance across various temperatures make it a smart choice for designers looking to optimize their communication and data processing systems.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5659 $59.0157
55+ $2.1053 $115.7915
85+ $2.0397 $173.3745
118+ $1.9738 $232.9084
152+ $1.9080 $290.0160
203+ $1.7106 $347.2518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess