EN
  • EN
  • DE

MC10104FNR2

Part No MC10104FNR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description AND GATE, 10K SERIES, ECL / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10104
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883224-MC10104FNR2
Ultra Librarian 3D Model Ultra Librarian MC10104FNR2 CAD Model

Description

ON Semiconductor MC10104FNR2 - Triple Line Receiver

The MC10104FNR2 is a high-performance triple line receiver designed by ON Semiconductor, renowned for their innovative approach in semiconductor solutions. This integrated circuit is specifically engineered to cater to the demanding requirements of communication systems where signal integrity and reliability are paramount.

Built on advanced technology, the MC10104FNR2 offers exceptional performance characteristics that make it a versatile component in a variety of applications, including but not limited to, data transmission, networking equipment, and industrial control systems. It is particularly adept at handling high-speed signals while maintaining a low level of power consumption, making it an ideal choice for power-sensitive designs.

Key Features:

  • Triple Line Receivers: This device includes three independent line receivers, providing flexibility and reducing the need for multiple components.
  • High-Speed Operation: The MC10104FNR2 is capable of operating at high speeds, ensuring quick and efficient data handling.
  • Low Power Consumption: Designed with energy efficiency in mind, this line receiver maintains low power dissipation.
  • Durable: ON Semiconductor's commitment to quality means that the MC10104FNR2 is built to last, withstanding the rigors of industrial environments.
  • Wide Voltage Range: The device supports a broad range of operating voltages, offering versatility in different system designs.

Applications:

  • High-speed data transmission systems
  • Networking equipment such as routers and switches
  • Industrial control and automation systems
  • Telecommunications infrastructure

The ON Semiconductor MC10104FNR2 is packaged in a robust, industry-standard format, ensuring easy integration into existing designs without the need for significant layout changes. Its combination of speed, efficiency, and reliability makes it a smart choice for engineers and designers looking to enhance the performance of their communication systems.

Overall, the MC10104FNR2 from ON Semiconductor represents a blend of innovation, performance, and durability, solidifying its position as a go-to triple line receiver in the electronics market.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess