EN
  • EN
  • DE

MC100LVEP210MNG

Part No MC100LVEP210MNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 3GHZ 32QFN / Clock Fanout Buffer (Distribution) IC 1:5 3 GHz 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr onsemi
Series 100LVEP
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 2
Input ECL, HSTL, LVDS, PECL
Output ECL, PECL
Frequency - Max 3 GHz
Voltage - Supply 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number MC100LV
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC100LVEP210MNG-ON,ONSONSMC100LVEP210MNG
Standard Package 74
Win Source Part Number 1140292-MC100LVEP210MNG
Ultra Librarian 3D Model Ultra Librarian MC100LVEP210MNG CAD Model

Description

The MC100LVEP210MNG is a high-performance clock buffer from ON Semiconductor, designed to meet the stringent requirements of today's high-speed digital systems. This device is part of ON Semiconductor's MC100 series, renowned for its exceptional quality and reliability in clock distribution applications.

Key Features

  • Differential ECL/PECL Clock Inputs: The MC100LVEP210MNG is equipped with differential ECL/PECL inputs, providing compatibility with standard ECL/PECL systems and ensuring minimal signal degradation over long distances.
  • Low Skew Outputs: With its ten low skew outputs, this device ensures synchronous signal distribution, which is critical for maintaining the integrity of high-speed signals across multiple destinations.
  • High Bandwidth: The device is capable of handling high-frequency clock signals, making it suitable for applications requiring fast data rates and minimal propagation delay.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, ensuring stable performance in a variety of environmental conditions.
  • Power Supply Flexibility: The MC100LVEP210MNG can be powered by a wide range of supply voltages, offering design flexibility for different system requirements.

Applications

The MC100LVEP210MNG is ideal for use in a variety of applications where precise clock distribution is essential. It is commonly employed in:

  • Telecommunications equipment
  • High-speed servers and workstations
  • Networking hardware such as switches and routers
  • Test and measurement systems
  • Data storage systems

Quality and Reliability

ON Semiconductor is a trusted name in the semiconductor industry, and the MC100LVEP210MNG is built to their high standards of quality. With features such as electrostatic discharge (ESD) protection and a robust manufacturing process, this clock buffer is designed to provide reliable service throughout its lifetime.

Ordering Information

The product is available in a 32-lead QFN package and is designated by the part number MC100LVEP210MNG. For detailed ordering and shipping information, please refer to ON Semiconductor's official website or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess