ON Semiconductor MC100LVEP11DTR2 Product Overview
The MC100LVEP11DTR2 is a high-performance, low-voltage differential PECL-to-ECL translator device from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to address the needs of high-speed data transmission and communication applications that require reliable level translation from positive emitter coupled logic (PECL) to emitter coupled logic (ECL) levels.
Key Features
- High Speed: The device is capable of handling very high frequency signals, making it suitable for the most demanding applications.
- Differential PECL Inputs: It features differential PECL inputs that provide improved noise immunity and allow for high-speed signal processing.
- ECL Outputs: The translator outputs ECL level signals, which are essential for certain types of high-speed digital circuits.
- Power Supply: The device operates with a supply voltage range of −4.2 V to −5.7 V, which is typical for ECL-powered systems.
- Temperature Range: It is designed to work over an extended industrial temperature range, ensuring reliability under varying environmental conditions.
- Packaging: The MC100LVEP11DTR2 is available in a TSSOP-8 package, providing a compact solution for space-constrained applications.
Applications
The ON Semiconductor MC100LVEP11DTR2 is ideal for a wide range of applications that require high-speed data communication and processing. These include:
- Fiber Optic Networks
- Telecommunication Systems
- Automated Test Equipment (ATE)
- High-Speed Computing Interfaces
- Data Acquisition Systems
Quality and Reliability
ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC100LVEP11DTR2 is manufactured with this commitment in mind, ensuring that it meets the requirements of the most critical applications. The device is RoHS compliant and is designed to meet the rigorous demands of the industrial and telecommunications markets.
In summary, the MC100LVEP11DTR2 from ON Semiconductor is an essential component for designers looking for a reliable and high-speed PECL to ECL level translator. Its robust feature set and adherence to industry standards make it a versatile choice for a variety of high-speed applications.