EN
  • EN
  • DE

MC100LVEL33DG

Part No MC100LVEL33DG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER DIV X4 ECL DIFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140658-MC100LVEL33DG
Ultra Librarian 3D Model Ultra Librarian MC100LVEL33DG CAD Model

Description

Product Overview: MC100LVEL33DG from ON Semiconductor

The MC100LVEL33DG is a high-performance, 3.3V ECL-to-PECL translator integrated circuit brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed to address the needs for high-speed signal processing in a variety of applications including telecommunications, computing, and high-speed data acquisition systems.

Key Features:

  • High-Speed Performance: The MC100LVEL33DG offers excellent propagation delay characteristics, making it suitable for high-frequency operations that require quick and reliable signal translation.
  • 3.3V Power Supply: This device operates on a 3.3V power supply, which is ideal for low-voltage applications and helps in reducing power consumption without compromising performance.
  • Differential PECL Outputs: The translator provides fully differential Positive Emitter-Coupled Logic (PECL) outputs, ensuring high noise immunity and improved signal integrity in noisy environments.
  • Input Compatibility: It is compatible with ECL input levels, allowing for seamless integration with existing Emitter-Coupled Logic (ECL) systems or devices.
  • Temperature Range: The MC100LVEL33DG is designed to operate over the industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • SOIC-8 Package: Encased in a small outline integrated circuit (SOIC-8) package, the product offers a compact footprint, making it suitable for space-constrained applications.

Applications:

The versatility of the MC100LVEL33DG makes it an excellent choice for a broad range of applications. It is particularly useful in:

  • High-speed data communication systems
  • Signal translation and interfacing in mixed 3.3V/5V systems
  • Clock distribution networks
  • Test and measurement equipment
  • Networking equipment such as routers and switches

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The MC100LVEL33DG is manufactured with this commitment in mind, ensuring reliable operation and longevity in the field. With ON Semiconductor's reputation for quality, you can trust the MC100LVEL33DG to be a dependable component in your electronic designs.

Overall, the MC100LVEL33DG from ON Semiconductor is a sophisticated solution that combines speed, efficiency, and reliability for your critical signal translation needs.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0649 $60.9735
35+ $3.3354 $116.7390
54+ $3.2312 $174.4848
74+ $3.1270 $231.3980
96+ $3.0226 $290.1696
128+ $2.7100 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess