EN
  • EN
  • DE

MC100LVEL31DTR2G

Part No MC100LVEL31DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 2.9GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3 V to -3.8 V
Current - Quiescent 35mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 103384-MC100LVEL31DTR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVEL31DTR2G CAD Model

Description

The MC100LVEL31DTR2G is a high-performance, dual D-type flip-flop with differential clock from ON Semiconductor, designed for use in applications requiring ultra-fast edge rates and precise timing. It is a member of the ECLinPS Lite™ family, which is renowned for its high-speed integrated circuits that operate with reduced power consumption and heat dissipation.

Key Features

  • High Speed: With a typical propagation delay of 1.1 ns and a maximum frequency of 2 GHz, this device is engineered to meet the demands of high-speed data transmission and processing.
  • Differential Clock Inputs: The presence of differential clock inputs enables the MC100LVEL31DTR2G to have improved noise immunity, making it suitable for environments with high electrical noise.
  • Power Supply: This device operates with a –3.3 V or –2.5 V power supply, offering flexibility in different system voltage environments and aiding in the reduction of power consumption.
  • Temperature Range: It is designed to perform reliably in a wide range of temperatures, from –40°C to 85°C, ensuring functionality across various operating conditions.
  • Output Capability: The flip-flop features 75 kΩ pull-down resistors on Q outputs, which can be utilized in wired-OR logic configurations.
  • Package: It comes in a TSSOP-20 package, which is a space-saving solution that is ideal for compact PCB layouts.

Applications

The MC100LVEL31DTR2G is suitable for a variety of high-speed applications, including:

  • Communication infrastructure
  • High-speed data paths
  • Frequency synthesis
  • Networking and telecommunication systems
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100LVEL31DTR2G is manufactured with a rigorous quality control process, ensuring that it meets the stringent requirements for industrial and commercial applications. Its robust design and high-quality materials contribute to its reliability and long service life.

For detailed specifications, technical documents, and design resources, customers are encouraged to visit the ON Semiconductor official website or contact their local ON Semiconductor sales office.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5978 $61.1626
40+ $2.9522 $118.0880
61+ $2.8598 $174.4478
84+ $2.7674 $232.4616
108+ $2.6750 $288.9000
145+ $2.3989 $347.8405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess