EN
  • EN
  • DE

CMI9761A-VC-LF

Part No CMI9761A-VC-LF
Manufacturer Realtek
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968738-CMI9761A-VC-LF
Categories OEM Parts(C-E)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMI9761A-VC-LF CAD Model

Description

The CMI9761A-VC-LF is an audio codec manufactured by Realtek. It's a high-performance, low-power audio solution designed for a variety of applications, including notebook computers, desktop PCs, and embedded systems. The LF designation signifies lead-free compliance.

Applications

  • Notebook computers: Integrated audio solution for providing high-quality sound.
  • Desktop PCs: Audio codec for desktop computers, providing sound input and output capabilities.
  • Embedded systems: Audio processing for various embedded applications.
  • Gaming devices: Delivers immersive audio experience for gaming.
  • Multimedia devices: Enhances audio playback and recording in multimedia devices.

Features

  • High-definition audio: Supports high-definition audio playback and recording.
  • Low power consumption: Designed for energy-efficient operation.
  • Multiple audio channels: Supports multiple audio input and output channels.
  • Built-in headphone amplifier: Provides high-quality headphone output.
  • Integrated microphone amplifier: Offers integrated microphone input support.

Benefits

  • Enhanced audio quality: Delivers clear and crisp audio for an immersive listening experience.
  • Extended battery life: Low power consumption extends battery life in portable devices.
  • Versatile audio connectivity: Supports multiple audio input and output options.
  • Improved headphone performance: Built-in headphone amplifier provides high-quality headphone output.
  • Simplified system design: Integrated microphone amplifier simplifies system design.

Additional Details

The CMI9761A-VC-LF is a multi-channel audio codec that supports various audio formats. The VC likely designates a specific package type or configuration. It typically connects to the system via an HD Audio link. It integrates analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to handle audio input and output. Realtek datasheets provide comprehensive specifications, including audio performance metrics, power consumption details, and pinout information.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess