EN
  • EN
  • DE

MC100LVEL13DW

Part No MC100LVEL13DW
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER 1:3 1GHZ 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series *
Package Tube
Product Status Active
Type Fanout Buffer (Distribution)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC100LV
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634161-MC100LVEL13DW
Ultra Librarian 3D Model Ultra Librarian MC100LVEL13DW CAD Model

Description

ON Semiconductor MC100LVEL13DW: High-Performance Clock Distribution Chip

The MC100LVEL13DW from ON Semiconductor is a cutting-edge clock distribution integrated circuit designed for high-speed applications. This device is a part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) series, which is renowned for its fast propagation delay and minimal skew characteristics. The MC100LVEL13DW is specifically engineered to address the needs of advanced systems that require reliable and precise clock distribution networks.

Key Features

  • Technology: The chip utilizes ECL technology, ensuring high-speed operation with a typical propagation delay of only 500 ps and a maximum frequency of 2.0 GHz, making it ideal for high-frequency applications.
  • Functionality: It features a 2:1 multiplexer input and a 1:4 fanout buffer, providing versatile clock distribution configurations for various system designs.
  • Power Supply: The device operates on a –3.3 V or –5.2 V power supply, catering to systems with negative supply voltages and offering flexibility in different design environments.
  • Temperature Range: With an operating temperature range of –40°C to 85°C, the MC100LVEL13DW is suitable for use in harsh environments, ensuring reliable performance under a wide range of conditions.
  • Package: This IC comes in a 20-pin SOIC wide body package, which is both space-efficient and compatible with standard PCB layouts.
  • Performance: The device boasts low output skew (50 ps) and part-to-part skew (250 ps), which is critical for maintaining synchronization across multiple signal paths in complex systems.

Applications

The MC100LVEL13DW is an excellent choice for a variety of applications that demand high-speed and precise clock distribution, such as:

  • Telecommunications and networking equipment
  • High-speed servers and data centers
  • Test and measurement systems
  • Signal processing units
  • Automated test equipment (ATE)

With its robust feature set and superior performance, the MC100LVEL13DW from ON Semiconductor is an indispensable component for designers looking to optimize their high-speed digital systems. Its reliability and versatility make it a top choice for engineers who demand the best in clock distribution technology.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8352 $61.8464
16+ $7.2494 $115.9904
25+ $7.0228 $175.5700
34+ $6.7963 $231.0742
44+ $6.5698 $289.0712
59+ $5.8900 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess