EN
  • EN
  • DE

MC100H607FNR2

Part No MC100H607FNR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Registered Translator PECL to TTL 6-CH Unidirectional 28-Pin PLCC T/R / IC XLATOR HEX PECL-TTL 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100H
Packaging Reel package
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 787636-MC100H607FNR2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name MC100H607
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC100H607FNR2 CAD Model

Description

ON Semiconductor MC100H607FNR2: A High-Performance Translator

The ON Semiconductor MC100H607FNR2 is a quintessential component for modern digital systems requiring high-speed signal processing and translation. This device is designed to translate a lower voltage ECL (Emitter Coupled Logic) signal to a higher voltage PECL (Positive Emitter Coupled Logic) level, ensuring seamless communication between devices operating at different voltage domains.

Constructed with the precision and reliability synonymous with ON Semiconductor's products, the MC100H607FNR2 is a part of their high-performance ECLinPS MAX™ family. This translator is specifically engineered to address the stringent demands of telecom infrastructure, high-speed networking, and data communication systems.

Key Features

  • Signal Translation: Capable of translating signals from ECL to PECL, the MC100H607FNR2 is ideal for interfacing between different logic families.
  • High Speed: The device is optimized for high-speed operation, making it suitable for applications that demand quick response times and fast data throughput.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability and performance even under extreme conditions.
  • Package: Housed in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, it is designed for space-constrained applications without compromising on functionality.

Applications

The MC100H607FNR2 is versatile and can be used across a wide array of applications. It is particularly useful in:

  • Telecommunication systems where signal integrity at high speeds is crucial.
  • Server and data center infrastructure requiring high-speed data transfer.
  • High-frequency trading platforms where every nanosecond counts.
  • Industrial control systems that demand robust performance in harsh environments.

ON Semiconductor's commitment to quality ensures that the MC100H607FNR2 meets the highest industry standards for performance and durability. With its ability to facilitate high-speed communication between devices, this translator is an essential component for any system that requires reliable, high-performance data transfer.

Upgrade your digital systems with the MC100H607FNR2 from ON Semiconductor and experience the difference in speed and reliability that this high-performance translator can bring to your applications.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2494 $65.9952
18+ $6.7688 $121.8384
27+ $6.5573 $177.0471
37+ $6.3457 $234.7909
48+ $6.1342 $294.4416
64+ $5.4996 $351.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess