EN
  • EN
  • DE

MC100EPT20DTG

Part No MC100EPT20DTG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 3.3V LVTTL/LVCMOS to Differential LVPECL Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EPT
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1216782-MC100EPT20DTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EPT20
Introduction Date April 13, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC100EPT20DTG CAD Model

Description

The MC100EPT20DTG is a cutting-edge translator integrated circuit (IC) from ON Semiconductor, designed to bridge the gap between different logic signal levels. This device is a pivotal component in modern digital systems where interfacing between various logic families is necessary.

Key Features

  • Differential PECL to TTL Translation: The MC100EPT20DTG is adept at translating signals from differential PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, ensuring compatibility between high-speed and traditional logic circuits.
  • High-Speed Performance: With a typical propagation delay of only 3.3 ns, this translator IC is optimized for high-speed applications, making it suitable for use in telecommunications, data processing, and other demanding environments.
  • Wide Operating Range: The IC operates over a broad voltage range, accommodating various system requirements and enhancing its versatility in different circuit designs.
  • Temperature Tolerance: Built to withstand industrial temperature ranges, the MC100EPT20DTG maintains reliable performance under varying environmental conditions.
  • 5V Power Supply: The device is designed to operate at a 5V power supply, which is standard in many electronic systems, ensuring easy integration without the need for additional power regulation components.

Applications

The MC100EPT20DTG is an ideal solution for a multitude of applications that require high-speed data transfer and signal level translation, including:

  • High-speed networking equipment
  • Telecommunication infrastructure
  • Data acquisition systems
  • Computer motherboards
  • Server backplanes

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC100EPT20DTG is no exception. It is manufactured with precision and undergoes rigorous testing to ensure it meets the high standards expected by the industry. This makes the MC100EPT20DTG a trusted choice for designers and engineers looking for a reliable solution to their logic translation needs.

Whether you are designing a new system or upgrading an existing one, the MC100EPT20DTG from ON Semiconductor provides the performance and reliability required to maintain seamless communication between different digital logic levels.

You May Also Be Interested in

Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess