EN
  • EN
  • DE

MC10ELT21DTR2G

Part No MC10ELT21DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR PECL-TTL DIFF 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 138600-MC10ELT21DTR2G
Ultra Librarian 3D Model Ultra Librarian MC10ELT21DTR2G CAD Model

Description

ON Semiconductor MC10ELT21DTR2G Differential PECL to TTL Translator

The MC10ELT21DTR2G is a high-performance differential PECL to TTL translator designed by ON Semiconductor. This device is specifically engineered to bridge the gap between two different signaling environments, converting differential PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels with precision and speed. It is an ideal solution for applications that require fast and reliable communication between different logic families.

The MC10ELT21DTR2G operates with a wide voltage range, making it versatile for various system designs. It features a VCC range from 3.0V to 5.5V, which allows it to be used in both 3.3V and 5V systems. This flexibility is crucial for designers looking to integrate the device into a broad range of applications without the need for additional level-shifting components.

With its differential PECL inputs, the MC10ELT21DTR2G can receive signals with a minimal level of skew, ensuring high-speed data transmission and reduced signal degradation. This is particularly important in applications where maintaining signal integrity is critical, such as in high-speed networking, telecommunications, and data processing equipment.

The translator's TTL outputs are capable of driving 10 TTL unit loads, providing the necessary drive strength for downstream TTL logic devices. This feature simplifies the design process by reducing the need for additional buffering components, thereby minimizing the overall component count and saving valuable board space.

The MC10ELT21DTR2G is offered in a compact TSSOP-8 package, which is ideal for space-constrained applications. The small form factor does not compromise the device's performance, as it still delivers fast propagation delay and rise/fall times, which are essential for maintaining high-speed signal transmission.

In summary, the ON Semiconductor MC10ELT21DTR2G is a robust and reliable solution for converting differential PECL signals to TTL logic levels. Its wide voltage range, high drive capability, and compact packaging make it an excellent choice for designers who require a high-performance level translator in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess