Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 2
Differential - Input and Output Yes/Yes
Input HSTL, LVDS, LVPECL
Output HSTL
Maximum Input Frequency 750MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 022495-MC100EP809FAR2G
Ultra Librarian 3D Model Ultra Librarian MC100EP809FAR2G CAD Model

Description

ON Semiconductor MC100EP809FAR2G Product Overview

The MC100EP809FAR2G is a high-performance clock driver from ON Semiconductor, designed to meet the demanding requirements of today's advanced digital systems. This device is part of ON Semiconductor's EP series, which is renowned for its high speed and low power consumption. The MC100EP809FAR2G is particularly suitable for applications in networking, telecommunications, and high-speed computing systems.

Key Features

  • High-Speed Operation: The MC100EP809FAR2G supports clock frequencies exceeding 3 GHz, making it ideal for applications that require fast and reliable timing solutions.
  • Differential ECL Inputs and Outputs: This device features differential Emitter Coupled Logic (ECL) inputs and outputs, which provide improved noise immunity and allow for precise timing control.
  • Low Skew: With an incredibly low output-to-output skew, the MC100EP809FAR2G ensures that timing signals are delivered consistently across all outputs, which is critical for maintaining system synchronization.
  • Power Supply: It operates with a supply voltage of 2.375 V to 5.5 V, allowing for flexible integration into a variety of system voltage levels.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring reliable performance in a wide range of environmental conditions.

Applications

The MC100EP809FAR2G is versatile enough to be used in a multitude of applications, including but not limited to:

  • Clock distribution networks
  • High-speed data transmission systems
  • Signal synchronization for network routers and switches
  • Test and measurement equipment
  • Data processing systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC100EP809FAR2G is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the stringent requirements for industrial and commercial applications. Customers can expect reliable and consistent performance from this clock driver, backed by ON Semiconductor's expertise in semiconductor design and manufacturing.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 1:6 7GHZ 32QFN
Need more? Email Us
ECAD model for NB7L585RMNG
Renesas Electronics America
IC CLK BUF 2:10 2.5GHZ 32VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.5 GHz 32-VFQFN Exposed Pad
Lowest to $9.4677
ECAD model for 853S111BKILF
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20SO / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCKEL14D,118
Integrated Circuit Systems
Low Skew, 1-To-8 Differential/LVCOMS-TO-LVCMOS Fanout Buffer
Lowest to $8.0580
ECAD model for ICS8308AGILFT
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16CSMT
Need more? Email Us
ECAD model for HMC724LC3
Microchip Technology
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for SY73551LZG
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,118
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FC940L
Renesas Electronics America
IC CLK BUFFER 1:10 200MHZ 20QFN
Need more? Email Us
ECAD model for 74FCT3807SNDGI

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0240 $70.1200
12+ $11.5079 $138.0948
18+ $11.1483 $200.6694
24+ $10.7886 $258.9264
32+ $10.4290 $333.7280
42+ $9.3501 $392.7042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,630 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention