Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Input HSTL, LVDS, LVPECL
Output HSTL
Frequency - Max 750MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MC100EP809
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1216776-MC100EP809FA
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP809FA CAD Model

Description

ON Semiconductor MC100EP809FA - Product Overview

The MC100EP809FA is a high-performance clock generator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is engineered to meet the stringent requirements of today's advanced electronic systems, providing precise timing solutions for a variety of applications.

At the heart of the MC100EP809FA is a 2.5 V / 3.3 V ECL 2:1:10 Differential Clock/Data Fanout Buffer, which is capable of handling clock frequencies up to 3 GHz with minimal skew. This makes it an ideal choice for applications that demand high-speed data processing and reliable performance, such as telecommunications, data communications, and advanced computing systems.

The device features a fully differential design, which minimizes the propagation delay differences between the clock paths, ensuring that the output signals are synchronized with high precision. The MC100EP809FA also offers a selectable divide ratio (1:1 or 1:2), which provides flexibility in system design, allowing engineers to tailor the clock distribution to specific requirements.

Engineered for robustness, the MC100EP809FA operates over a wide temperature range, making it suitable for industrial and automotive applications that operate under extreme conditions. Additionally, the device is housed in a 32-lead LQFP package, which provides a compact footprint while still allowing for adequate heat dissipation.

Key features of the MC100EP809FA include:

  • Maximum Frequency: >3 GHz
  • Low Output-to-Output Skew
  • Selectable Divide Ratio (1:1, 1:2)
  • 2.5 V and 3.3 V Power Supply Options
  • Differential PECL Inputs and Outputs
  • Operating Temperature Range: -40°C to +85°C
  • 32-Lead LQFP Package

With its combination of high-speed operation, precision, and flexibility, the MC100EP809FA from ON Semiconductor is a versatile and reliable solution for your clock generation needs. Its robust design and broad operating temperature range make it a suitable choice for demanding environments, ensuring that your systems run smoothly and efficiently.

You May Also Be Interested in

Linear Technology
Clock Fanout Buffer 3-OUT 1-IN 1:3 36-Pin QFN EP Tube / IC CLK BUFFER 1:3 1.8GHZ
Lowest to $332.3309
ECAD model for LTC6954IUFF-1#PBF
ON Semiconductor
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Need more? Email Us
ECAD model for NB3L8533DTG
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.9939
ECAD model for 621SDCGI
Renesas Electronics America
IC CLK BUFFER 3:4 2GHZ 32VFQFPN / Clock Fanout Buffer (Distribution), Multiplexer IC 3:4 2 GHz 32-WFQFN Exposed Pad
Lowest to $15.1543
ECAD model for 8T39S04ANBGI
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:2 14 GHz 16-VFQFN Exposed Pad
Need more? Email Us
ECAD model for HMC720LP3E
Renesas Electronics America
IC CLK BUFFER 1:2 2GHZ 16VFQFN
Lowest to $9.3607
ECAD model for 8SLVP1102ANLGI
Micrel
Precision Low Power 1:4 LVPECL Fanout Buffer/Translator with Internal Termination
Lowest to $5.9269
ECAD model for SY89854UMGTR
Renesas Electronics America
IC CLK BUFFER 1:4 2GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2 GHz 16-VFQFN Exposed Pad
Lowest to $8.7883
ECAD model for 8SLVP1104ANLGI
Texas Instruments
IC CLK BUFFER 1:10 100MHZ 24SSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 24-SSOP (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for CDC351IDB

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6823 $67.7761
17+ $7.9444 $135.0548
26+ $7.6962 $200.1012
35+ $7.4480 $260.6800
45+ $7.1997 $323.9865
61+ $6.4548 $393.7428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,300 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention