Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347643-PHD50N03LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHD50N03LT CAD Model

Description

The NXP PHD50N03LT is a high-performance TrenchMOS™ standard level field-effect transistor (FET) designed to deliver efficient power management within a wide range of applications. This robust semiconductor device is part of NXP's acclaimed TrenchMOS™ transistor series, which are known for their low on-state resistance and high switching speed.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, which enhances its ability to operate at lower gate voltages, reducing power consumption and improving overall efficiency.
  • High-Speed Switching: With fast switching capabilities, the PHD50N03LT is suitable for high-frequency applications, making it a versatile component in modern electronic circuits.
  • Low On-State Resistance (R<sub>DS(on)): The low on-state resistance minimizes conduction losses, which is critical for power-sensitive designs.
  • High Current Capacity: It can handle continuous drain currents up to 50A, providing a robust solution for high-power applications.
  • Logic Level Compatible: The FET can be driven directly from logic-level voltages, which simplifies the drive circuitry in many applications.

Applications

The PHD50N03LT is ideal for a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Battery-powered circuits
  • Switching regulators
  • Load switches

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 50A Power Dissipation (P<sub>D) 110W R<sub>DS(on) 8.5 mΩ Operating Temperature Range -55°C to +175°C

With its combination of efficiency, speed, and power handling, the NXP PHD50N03LT TrenchMOS™ FET is a reliable and versatile component for designers looking to optimize their power management solutions.

You May Also Be Interested in

Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A13AOMRN
Panasonic
Need more? Email Us
ECAD model for XN0NE9200LSO

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention