EN
  • EN
  • DE

MC100EP35D

Part No MC100EP35D
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 3.3V / 5V ECL JK Flip-Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Reset
Type JK Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3GHz
Trigger Type Positive Edge
Supply Voltage (V) -3V ~ -5.5V
Current - Quiescent (Iq) 50mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Family Part Number 100EP35
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1216749-MC100EP35D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP35D CAD Model

Description

The ON Semiconductor MC100EP35D is a high-speed differential clock designed to deliver precise clock signals with minimal skew and jitter. This device is an integral component for a range of high-performance applications where timing accuracy is critical. The MC100EP35D is part of ON Semiconductor's EP35 series, known for its reliability and performance in demanding environments.

Key Features

  • High Speed: The MC100EP35D operates at exceptional clock frequencies, making it suitable for high-speed digital systems.
  • Differential Outputs: It provides differential PECL outputs, ensuring reduced noise and improved signal integrity.
  • Temperature Range: This device is operational over a wide temperature range, making it versatile for different operating conditions.
  • Power Supply: The MC100EP35D is designed for a 3.3V power supply, which is a standard voltage in digital systems, offering ease of integration.
  • Package: It is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

The MC100EP35D is ideal for a variety of applications, including:

  • Clock distribution networks
  • Telecommunications and data communications
  • PLL circuits
  • Servers and data centers
  • Test and measurement equipment

Performance and Quality

ON Semiconductor is known for its commitment to quality and the MC100EP35D is no exception. This device is built to offer robust performance while maintaining signal fidelity. It is designed to minimize signal skew and provide a stable clock distribution network, which is essential for maintaining the integrity of high-speed digital signals.

Conclusion

The MC100EP35D from ON Semiconductor is an excellent choice for systems that require precise clock signals. With its high-speed capabilities, differential output, and reliable operation across various temperatures, it stands out as a robust solution for advanced clocking requirements. Whether for telecommunications, data communications, or server applications, the MC100EP35D is designed to enhance system performance and stability.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess