EN
  • EN
  • DE

MC100EP31MNR4G

Part No MC100EP31MNR4G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 3GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 45mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-VFDFN Exposed Pad
Win Source Part Number 1072802-MC100EP31MNR4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP31MNR4G CAD Model

Description

ON Semiconductor MC100EP31MNR4G Product Overview

The ON Semiconductor MC100EP31MNR4G is a high-performance, precision Differential ECL D-Type Flip-Flop integrated circuit, designed for use in communication, computing, and industrial applications where reliable and fast data handling is required. This device is a part of the ECLinPS MAX™ family, which is renowned for its high speed and low power consumption.

Key Features

  • High-Speed Performance: The MC100EP31MNR4G offers a maximum frequency of 3.0 GHz, ensuring rapid data processing and transfer rates that are essential for high-speed applications.
  • Differential D-Type Flip-Flop: The differential inputs provide improved noise immunity and allow for precise edge-triggered data capture, which is critical for synchronous operations.
  • Positive ECL Clock Edge Triggering: This device is designed to operate on the positive edge of the ECL clock input, providing a predictable and stable timing reference for data operations.
  • Asynchronous Direct Set and Reset: The inclusion of direct set and reset inputs allows for immediate initialization or clearing of the flip-flop, which is useful for system reset and error handling routines.
  • Single 3.3V Power Supply: The MC100EP31MNR4G operates on a single 3.3V power supply, which simplifies power management and is compatible with standard system voltages.
  • 5V Tolerant Inputs: Inputs are 5V tolerant, allowing the device to interface with other logic levels for enhanced compatibility across different system architectures.

Applications

The ON Semiconductor MC100EP31MNR4G is ideally suited for a variety of applications that require high-speed logic performance. These include, but are not limited to:

  • High-speed networking equipment
  • Telecommunications infrastructure
  • Servers and data centers
  • Test and measurement systems
  • Aerospace and defense electronics

Package and Quality

The MC100EP31MNR4G is offered in a compact 8-pin DFN package, which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that each device meets stringent reliability standards, making the MC100EP31MNR4G a dependable choice for critical and demanding environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9912 $62.9208
21+ $5.7369 $120.4749
32+ $5.5579 $177.8528
43+ $5.3777 $231.2411
56+ $5.1987 $291.1272
75+ $4.6616 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess