EN
  • EN
  • DE

MC100EP210SMNG

Part No MC100EP210SMNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 1GHZ 32QFN  /  Clock Fanout Buffer (Distribution) IC 1:5 1 GHz 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr onsemi
Series 100EP
Package Tube
Type Fanout Buffer (Distribution)
Number of Circuits 2
Input LVDS, LVPECL
Output LVDS
Frequency - Max 1 GHz
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number MC100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC100EP210SMNG,2156-MC100EP210SMNG-OS
Standard Package 74
Win Source Part Number 1207538-MC100EP210SMNG
Ultra Librarian 3D Model Ultra Librarian MC100EP210SMNG CAD Model

Description

The MC100EP210SMNG is a high-performance, precision clock generator produced by ON Semiconductor, a leading supplier in the semiconductor industry. This advanced device is designed to meet the rigorous demands of high-speed communication and computing applications, delivering reliable and accurate clock signals essential for synchronizing various digital components.

Key Features

  • High-Speed Operation: The MC100EP210SMNG operates at exceptional speeds, making it suitable for applications requiring fast clock frequencies.
  • Differential ECL Outputs: It features two pairs of differential ECL (Emitter Coupled Logic) outputs, ensuring strong signal integrity and noise immunity.
  • Programmable Divider: The device includes a programmable divider that allows users to customize the output frequency according to their specific requirements.
  • Low Jitter: It is designed to produce a low level of jitter, which is critical for maintaining the fidelity of high-speed signals.
  • Wide Voltage Range: The MC100EP210SMNG operates over a wide range of supply voltages, offering flexibility in various power environments.

Applications

The MC100EP210SMNG is ideally suited for a variety of applications where precise and stable clock signals are paramount. These include:

  • High-speed networking equipment
  • Telecommunications infrastructure
  • Server and data center hardware
  • Test and measurement systems
  • Complex digital signal processing

Technical Specifications

With a sophisticated design, the MC100EP210SMNG offers a range of technical specifications that ensures its performance in the most challenging environments:

  • Package: The device comes in a 32-lead LQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in various operating conditions.
  • Power Consumption: The MC100EP210SMNG is optimized for low power consumption, making it an energy-efficient choice for modern electronic systems.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100EP210SMNG is manufactured under strict quality control standards, ensuring it meets the company's reliability criteria and the needs of the most demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6666 $73.3332
4+ $34.3009 $137.2036
6+ $33.1182 $198.7092
8+ $30.7526 $246.0208
10+ $29.5698 $295.6980
13+ $28.3869 $369.0297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess