EN
  • EN
  • DE

MC100EP142FAG

Part No MC100EP142FAG
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 3.3 V / 5 V ECL 9-Bit Shift Register | IC REGISTER SHFT 9BIT ECL 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Function Universal
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number 100EP142
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 715203-MC100EP142FAG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP142FAG CAD Model

Description

ON Semiconductor MC100EP142FAG Overview

The MC100EP142FAG is a high-performance, precision integrated circuit from ON Semiconductor, designed to meet the demanding requirements of advanced digital systems. This device is part of ON Semiconductor's 100EP series, which is renowned for its exceptional speed and reliability in a wide range of applications.

At the heart of the MC100EP142FAG is a 1:5 differential clock driver, which is capable of taking a single input signal and distributing it to five outputs with minimal skew and phase jitter. This feature is particularly important in synchronous digital systems where timing accuracy is critical. With a maximum frequency of up to 3.2 GHz, this clock driver is suitable for high-speed data transmission and processing tasks.

The device operates with a differential ECL (Emitter Coupled Logic) input and provides differential ECL outputs, ensuring high noise immunity and minimal signal degradation over long distances. The MC100EP142FAG is designed to work with a supply voltage of 3.3V, which is a standard in modern digital systems, allowing for easy integration into a wide range of applications without the need for additional power regulation components.

The MC100EP142FAG is housed in a 32-lead LQFP (Low Profile Quad Flat Pack) package, which provides a compact footprint while still offering excellent thermal performance and ease of soldering to a printed circuit board. This package is well-suited for space-constrained applications such as telecommunications, data communications, and high-speed computing.

ON Semiconductor's commitment to quality ensures that the MC100EP142FAG is manufactured to the highest standards, with robust protection against electrostatic discharge (ESD) and latch-up phenomena. This makes the device a reliable choice for critical applications where failure is not an option.

In summary, the MC100EP142FAG from ON Semiconductor is a versatile, high-speed clock driver that offers excellent performance for a variety of complex digital systems. Its ability to distribute signals with precision and its compatibility with standard voltages make it an invaluable component for designers looking to optimize their high-speed digital circuits.

You May Also Be Interested in

Microchip Technology
IC 32BIT SRL PARALLEL 220V 44PLC
Need more? Email Us
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6258
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.5126
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
ON Semiconductor
IC SHIFT REGISTER 8-BIT / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6994 $68.4970
11+ $11.2406 $123.6466
16+ $10.8893 $174.2288
22+ $10.5380 $231.8360
29+ $10.1868 $295.4172
38+ $9.1330 $347.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess