EN
  • EN
  • DE

MC100EP140DG

Part No MC100EP140DG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC DETECT PHASE-FREQ ECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Phase Frequency Detector
PLL No
Input NECL, PECL
Output ECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 2GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 134950-MC100EP140DG
Ultra Librarian 3D Model Ultra Librarian MC100EP140DG CAD Model

Description

ON Semiconductor MC100EP140DG Overview

The MC100EP140DG is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding needs of advanced digital systems. This device is part of the ECLinPS MAX™ family, which is renowned for its high-speed operation and exceptional signal integrity in complex applications. The MC100EP140DG is a 5V ECL Programmable Delay Chip, offering precise timing adjustments and signal processing capabilities.

Key Features

  • High-Speed Operation: With a propagation delay of 1.1 ns typical, the MC100EP140DG is optimized for high-speed applications, ensuring rapid signal processing and reduced latency.
  • Programmable Delay: The device allows for precise delay adjustments, which can be programmed via an external control voltage, making it highly adaptable to various timing requirements.
  • Temperature Compensation: The built-in temperature compensation feature ensures stable performance across a wide temperature range, maintaining accuracy and reliability.
  • Multiple Output Channels: It includes two fully differential outputs, providing flexibility in signal routing and the ability to drive multiple lines simultaneously.
  • Supply Voltage: The MC100EP140DG operates at a 5V supply voltage, compatible with standard ECL power levels, and supports a VBB reference voltage for single-ended use.

Applications

The MC100EP140DG is suitable for various high-speed digital applications including:

  • Clock and Data Distribution Networks
  • Automated Test Equipment (ATE)
  • High-Frequency Signal Processing
  • Telecommunications Infrastructure
  • High-Speed Data Acquisition Systems

Package and Quality

The device is offered in a compact 28-lead SOIC package, ensuring a minimal footprint on the PCB while providing ample pin access for easy integration into a wide range of designs. ON Semiconductor is committed to providing high-quality products, and the MC100EP140DG is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess