Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Manufacturer ON Semiconductor
Series 100EP
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MC100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926023-MC100EP11DG
Ultra Librarian 3D Model Ultra Librarian MC100EP11DG CAD Model

Description

The MC100EP11DG is a state-of-the-art differential receiver/driver designed by ON Semiconductor, renowned for its high-speed and low-power consumption. This device is part of the ECLinPS MAX™ family, which is engineered to deliver exceptional performance in demanding applications. The MC100EP11DG is ideally suited for use in systems that require high data rates and signal integrity, such as telecommunications, data communications, and high-speed computing.

Key Features

  • High Bandwidth: The device boasts a significant bandwidth, making it capable of handling data rates up to 3.2 Gbps, ensuring that it can support the fastest communication protocols and signal processing tasks.
  • Differential Design: Its differential nature allows for reduced electromagnetic interference (EMI) and improved noise immunity, which is critical in maintaining signal fidelity over longer distances and in noisy environments.
  • Power Supply: The MC100EP11DG operates with a supply voltage of 3.3V ±10%, allowing for integration into a variety of systems without the need for additional voltage regulation components.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Output Features: The device includes 75 kΩ pull-down resistors on Q outputs and a Q output will default LOW with the inputs open or at VEE.

Applications

The versatility of the MC100EP11DG makes it an excellent choice for a wide range of applications, including:

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks

Package and Quality

The MC100EP11DG is offered in a compact 8-lead SOIC package, which is both space-saving and conducive to efficient PCB layout designs. ON Semiconductor's commitment to quality ensures that each device meets rigorous industry standards for performance and reliability.

Conclusion

With its combination of high-speed operation, differential signaling, and robust design, the MC100EP11DG from ON Semiconductor is an excellent choice for designers looking to enhance their systems with a reliable and high-performance differential receiver/driver. Its compatibility with various applications and the assurance of quality from a leading semiconductor manufacturer make it a valuable component for any high-speed digital interface.

You May Also Be Interested in

Integrated Circuit Systems
LOW SKEW, 1-TO-16 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $21.0209
ECAD model for ICS8343AY-01LFT
Micrel
3.3V, 2.0GHz ANY DIFFERENTIAL IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION
Lowest to $10.6644
ECAD model for SY89876LMITR
Micrel
Precision LVDS 1:10 Fanout with 2:1 Runt Pulse Eliminator MUX and Internal Termination
Need more? Email Us
ECAD model for SY89465UMYTR
Pericom
3.3V Fast CMOS Buffer/Clock Driver
Lowest to $5.3561
ECAD model for PI49FCT3805H
Integrated Circuit Systems
LOW SKEW, 1-TO-2 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $28.2380
ECAD model for ICS8302AMLFT
Micrel
Precision LVDS 1:10 Fanout with 2:1 Runt Pulse Eliminator MUX and Internal Termination
Lowest to $9.1160
ECAD model for SY89465UMG
Integrated Circuit Systems
LOW SKEW, 1-TO-4, MULTIPLEXED DIFFERENTIAL/LVCMOS-TO-LVCMOS/LVTTL FANOUT BUFFER
Lowest to $5.6846
ECAD model for ICS8305AGILFT
ON Semiconductor
3.3V / 5V ECL 1:2 Differential Fanout Buffer
Lowest to $6.8045
ECAD model for MC100EP11DTR2
Integrated Circuit Systems
4 : 1, SINGLE-ENDED MULTIPLEXER
Lowest to $56.4747
ECAD model for ICS83054AGILFT

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1157 $72.9256
18+ $7.4796 $134.6328
27+ $7.2458 $195.6366
37+ $7.0121 $259.4477
48+ $6.7784 $325.3632
64+ $6.0771 $388.9344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention