EN
  • EN
  • DE

MC100ELT28DR2

Part No MC100ELT28DR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 5 V TTL to Differential PECL and Differential PECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 2
Input Signal PECL, TTL
Output Signal TTL, PECL
Output Type Differential, Single-Ended
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100ELT28
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1216672-MC100ELT28DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100ELT28DR2 CAD Model

Description

ON Semiconductor MC100ELT28DR2: A High-Performance Translator

The MC100ELT28DR2 is a cutting-edge differential PECL to TTL translator fabricated by ON Semiconductor, a leading innovator in energy-efficient electronics. This device is designed to bridge the gap between two distinct logic families, allowing for seamless integration of systems operating at different voltage levels. It is particularly useful in applications where high-speed signal processing is critical.

Key Features

  • Versatile Compatibility: The MC100ELT28DR2 accepts PECL 100K inputs and translates them to TTL output levels, making it highly versatile for interfacing between various digital systems.
  • High-Speed Operation: With a typical propagation delay of only 2.0 ns, this translator is optimized for high-speed applications, ensuring minimal signal lag and efficient data transfer.
  • Temperature Range: It operates over a broad temperature range from -40°C to +85°C, accommodating a wide variety of environmental conditions.
  • Supply Voltage: The device is powered by a 5 V ±5% supply voltage, which is standard for TTL logic, making it easy to integrate into existing designs.
  • Package: The MC100ELT28DR2 is offered in an industry-standard 8-pin SOIC package, providing a compact footprint that is suitable for space-constrained applications.

Applications

The ON Semiconductor MC100ELT28DR2 is ideal for use in a variety of high-performance applications, including:

  • Telecommunications
  • Networking equipment
  • Computer systems
  • Signal conversion
  • Precision clock distribution systems

Reliability and Quality

ON Semiconductor is committed to providing high-quality and reliable components. The MC100ELT28DR2 is manufactured under rigorous quality standards, ensuring that it meets the stringent requirements of the most demanding applications. With ON Semiconductor's reputation for excellence, designers can be confident in the performance and durability of this translator.

Whether you're upgrading existing systems or designing new digital interfaces, the MC100ELT28DR2 from ON Semiconductor offers the performance, compatibility, and reliability needed to facilitate seamless communication between PECL and TTL logic families.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7027 $59.4594
53+ $2.2176 $117.5328
81+ $2.1483 $174.0123
112+ $2.0790 $232.8480
144+ $2.0097 $289.3968
193+ $1.8018 $347.7474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess