ON Semiconductor MC100ELT25DR2: A High-Performance Logic Level Translator
The MC100ELT25DR2 from ON Semiconductor is an advanced logic level translator device designed for applications requiring the translation of a TTL (Transistor-Transistor Logic) input signal to a differential PECL (Positive Emitter-Coupled Logic) output signal. This high-speed integrated circuit is an optimal solution for interfacing between systems operating at different logic levels.
Key Features
- High-Speed Performance: The MC100ELT25DR2 is capable of handling very high-speed signals, making it suitable for high-frequency applications.
- Wide Voltage Range: It operates over a broad power supply range of 4.2V to 5.5V, providing flexibility in various operating environments.
- PECL Output Levels: The device outputs are compatible with PECL levels, allowing for seamless integration with existing PECL systems.
- TTL Input Compatible: It accepts a standard TTL input level, ensuring compatibility with traditional TTL logic families.
- Temperature Range: The MC100ELT25DR2 is designed to perform reliably over an industrial temperature range of -40°C to +85°C.
Applications
The versatile nature of the MC100ELT25DR2 makes it suitable for a variety of applications, including:
- High-speed data communication
- Signal buffering and amplification
- Logic level translation for mixed-voltage systems
- Clock distribution networks
- Networking and telecommunication equipment
Product Specifications
The MC100ELT25DR2 is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Its specifications include a propagation delay of typically 2.5 ns, ensuring minimal signal distortion and high data integrity. The device also features a flow-through pinout, which simplifies the PCB layout process by reducing the need for additional signal routing.
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability, and the MC100ELT25DR2 is no exception. It is manufactured using the latest semiconductor technologies and is subject to rigorous testing to ensure it meets the highest industry standards for performance and durability.
For designers looking for a reliable and efficient way to bridge TTL and PECL logic levels, the MC100ELT25DR2 from ON Semiconductor stands out as a robust solution.