EN
  • EN
  • DE

MC100ELT23DTR2

Part No MC100ELT23DTR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR DUAL PECL-TTL 8-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 100ELT
Package Bulk
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 2
Channels per Circuit 2
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 100ELT23
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633977-MC100ELT23DTR2
Ultra Librarian 3D Model Ultra Librarian MC100ELT23DTR2 CAD Model

Description

The ON Semiconductor MC100ELT23DTR2 is a high-performance, dual differential PECL to TTL translator designed to meet the stringent requirements of high-speed data communication systems. This device is a part of ON Semiconductor's MC100ELT series and is engineered to provide a seamless interface between systems utilizing positive emitter-coupled logic (PECL) and transistor-transistor logic (TTL) signal levels.

Key Features

  • High-Speed Performance: This translator operates at clock frequencies up to 5 GHz, making it suitable for high-speed applications that require fast signal processing and minimal propagation delay.
  • Dual Differential PECL Inputs: The MC100ELT23DTR2 features two differential PECL inputs, offering the flexibility to handle two separate signal channels simultaneously.
  • TTL Outputs: The device provides two TTL outputs, allowing for easy integration with TTL-compatible logic circuits and devices.
  • Temperature Range: It operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in diverse operating environments.
  • Power Supply: The translator is powered by a single 5V supply, simplifying power management in mixed-voltage systems.
  • Surface-Mount Package: Packaged in a TSSOP-8 (Thin Shrink Small Outline Package), the MC100ELT23DTR2 is optimized for space-saving applications and is suitable for high-density mounting.

Applications

The MC100ELT23DTR2 is ideal for a variety of applications in the telecommunications, computing, and networking sectors. Its high-speed capabilities make it particularly well-suited for:

  • Clock distribution networks
  • High-speed data transmission systems
  • Signal conversion between PECL and TTL interfaces
  • Backplane interconnects
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100ELT23DTR2 is no exception. This product is manufactured to the highest standards and undergoes rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications. With ON Semiconductor's expertise in high-speed logic devices, customers can expect consistent performance and durability from the MC100ELT23DTR2.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3068 $59.9768
62+ $1.8927 $117.3474
95+ $1.8336 $174.1920
131+ $1.7745 $232.4595
169+ $1.7153 $289.8857
226+ $1.5379 $347.5654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess