EN
  • EN
  • DE

MC100EL17DWR2G

Part No MC100EL17DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR ECL QUAD DIFF 5V 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Differential Receiver
Supply Voltage 4.2 V to 5.7 V
Number of Bits 4
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 105076-MC100EL17DWR2G
Ultra Librarian 3D Model Ultra Librarian MC100EL17DWR2G CAD Model

Description

ON Semiconductor MC100EL17DWR2G: A High-Performance Clock Driver

The MC100EL17DWR2G from ON Semiconductor is a differential fanout gate specifically designed to address the requirements of high-speed data transmission systems. This device is a part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) series, which is renowned for its speed and reliability in critical applications.

Key Features:

  • High-Speed Performance: The MC100EL17DWR2G operates at a significant speed, making it suitable for systems that require fast signal processing and minimal propagation delay.
  • Differential Outputs: It features differential PECL (Positive Emitter Coupled Logic) outputs, providing a high degree of noise immunity and allowing for precise edge placement, which is essential for timing-critical applications.
  • Power Supply: The device is designed to operate with a power supply voltage of 3.3V or 5V ±10%, offering flexibility in a variety of system designs.
  • Temperature Range: It is capable of operating over the full industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: The MC100EL17DWR2G comes in a 20-SOIC (0.295", 7.50mm Width) package, which is suitable for surface mounting and space-saving on PCBs.

Applications:

The device is ideal for use in applications such as:

  • Clock distribution networks
  • High-speed data transmission systems
  • Telecommunications infrastructure
  • Automated test equipment
  • High-frequency or pulse applications

Quality and Reliability:

ON Semiconductor's commitment to quality ensures that the MC100EL17DWR2G meets stringent standards for performance and reliability. This clock driver is designed to provide a high degree of accuracy and stability, making it a trusted component for engineers and designers in demanding applications.

With its combination of speed, precision, and flexibility, the MC100EL17DWR2G is an excellent choice for those looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7644 $61.9372
30+ $3.9097 $117.2910
46+ $3.7872 $174.2112
64+ $3.6648 $234.5472
82+ $3.5424 $290.4768
110+ $3.1763 $349.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess