EN
  • EN
  • DE

MC100EL16D

Part No MC100EL16D
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR ECL DIFFERENTL 5V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series 100EL
Package Tube
Product Status Active
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.7V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633932-MC100EL16D
Ultra Librarian 3D Model Ultra Librarian MC100EL16D CAD Model

Description

ON Semiconductor MC100EL16D Differential Receiver

The MC100EL16D from ON Semiconductor is a high-performance differential receiver designed to be a pivotal component in digital communication and signal processing applications. This device is part of ON Semiconductor's 5V ECL (Emitter Coupled Logic) series, which is renowned for its speed and reliability. The MC100EL16D is engineered to deliver exceptional signal fidelity even in environments where noise and interference are significant concerns.

Key Features

  • High-Speed Performance: With a typical propagation delay of only 1.5 ns, the MC100EL16D is optimized for applications requiring rapid signal processing.
  • Differential Design: The receiver's differential inputs make it less susceptible to common-mode noise, thereby enhancing signal integrity and improving data transmission accuracy.
  • PECL Mode: It can operate in PECL (Positive Emitter Coupled Logic) mode, ensuring compatibility with PECL systems and providing versatility in various design architectures.
  • Temperature Range: The device is designed to operate over the full industrial temperature range of -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Package Options: Available in an 8-pin SOIC package, the MC100EL16D offers a compact footprint for space-constrained applications.

Applications

The MC100EL16D differential receiver is ideal for a multitude of applications that demand high-speed data transmission and precise timing, such as:

  • High-speed data communication systems
  • Gigabit Ethernet and fiber optic receivers
  • Clock distribution networks
  • Test and measurement equipment
  • High-frequency signal gating

Reliability and Quality

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC100EL16D is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the electronics industry. With its robust design and ON Semiconductor's dedication to quality, the MC100EL16D is a reliable choice for designers looking to enhance their high-speed digital systems.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and product documentation available from ON Semiconductor.

You May Also Be Interested in

Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1555 $64.6650
70+ $1.7687 $123.8090
105+ $1.7133 $179.8965
140+ $1.6581 $232.1340
185+ $1.6028 $296.5180
245+ $1.4371 $352.0895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess