Product Overview: MC100EL12DR2G by ON Semiconductor
The MC100EL12DR2G is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is part of the ECLinPS MAX™ family, known for its exceptional speed and reliability in critical applications. The MC100EL12DR2G is a differential clock driver that offers a solution for various high-speed clock distribution applications.
Key Features
- High Speed: The device is capable of operating at clock frequencies exceeding 2 GHz, making it ideal for high-speed systems.
- Differential Design: It features a differential design that enhances noise immunity and allows for precise edge-rate control, which is crucial for maintaining signal integrity.
- Low Skew: The MC100EL12DR2G provides low output-to-output skew, ensuring synchronous clock distribution, which is vital for maintaining system timing accuracy.
- Power Supply: It operates from a -4.2V to -5.5V power supply, which is standard for ECL (Emitter Coupled Logic) devices.
- Temperature Range: The device is designed to function over a full industrial temperature range, making it suitable for harsh environments.
- Package: It comes in an 8-SOIC package, which is compact and suitable for space-constrained applications.
Applications
The MC100EL12DR2G is optimized for use in a variety of applications where high-speed and reliable clock distribution is necessary. These include:
- High-speed servers and workstations
- Telecommunications and networking equipment
- Test and measurement systems
- Data acquisition systems
- Automated test equipment (ATE)
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC100EL12DR2G is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. This makes the MC100EL12DR2G a trusted component for designers and engineers looking to build systems with demanding performance requirements.