EN
  • EN
  • DE

MC100EL12DR2

Part No MC100EL12DR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 5.0 V ECL Low Impedance Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EL
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 1
Schmitt Trigger Input No
Output Type Differential
Operating Supply Voltage -4.2 V ~ -5.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1216610-MC100EL12DR2
Manufacturer Homepage www.onsemi.com
Family Name MC100EL12
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MC100EL12DR2 CAD Model

Description

The MC100EL12DR2 is a cutting-edge differential clock divider and counter component manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product line, designed to meet the demanding requirements of high-speed digital systems.

Key Features

  • High Speed: With its ability to handle fast clock input frequencies, the MC100EL12DR2 is ideal for applications requiring rapid data processing and timing operations.
  • Differential Design: Its differential inputs and outputs provide improved signal integrity and noise immunity, which are crucial in environments with high levels of electrical interference.
  • Flexible Divider Ratios: The device offers programmable division ratios, allowing for versatile deployment in various system architectures.
  • Low Power Consumption: Despite its high-speed capabilities, the MC100EL12DR2 maintains low power consumption, making it suitable for power-sensitive applications.

Applications

The MC100EL12DR2 is widely used in telecommunication systems, networking equipment, and high-speed computer servers. Its ability to divide high-frequency clock signals makes it an essential component in phase-locked loops (PLLs), frequency synthesizers, and other timing circuits.

Technical Specifications

The device operates with a supply voltage range typically from -4.2V to -5.7V, and its differential PECL (Positive Emitter Coupled Logic) outputs can drive a 50-ohm transmission line. The MC100EL12DR2 is available in a SOIC-8 package, ensuring easy integration into existing and new designs.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MC100EL12DR2 is no exception. It is designed to withstand harsh industrial conditions and maintain performance over a wide temperature range, making it a reliable choice for mission-critical applications.

With its combination of speed, precision, and durability, the MC100EL12DR2 from ON Semiconductor represents an excellent choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8291 $57.9492
30+ $3.9628 $118.8840
46+ $3.8392 $176.6032
63+ $3.7156 $234.0828
81+ $3.5909 $290.8629
108+ $3.2201 $347.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess