EN
  • EN
  • DE

PCA9543BPW

Part No PCA9543BPW
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC I2C SWITCH 2CH 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications 2-Channel I2C Multiplexer
Supply Voltage - Operating 2.3 V to 3.6 V, 4.5 V to 5.5 V
Case / Package 14-TSSOP
Mounting Surface Mount
Win Source Part Number 061213-PCA9543BPW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9543BPW CAD Model

Description

Product Overview: NXP PCA9543BPW

The NXP PCA9543BPW is a high-performance, 2-channel I²C-bus switch with an interrupt logic, designed to provide multiplexing capabilities for I²C-bus applications. This innovative product enables two downstream channels to be selected from a single upstream I²C-bus, allowing for increased flexibility and efficiency in complex system designs.

Key Features

  • I²C-Bus Interface: The PCA9543BPW complies with the I²C-bus specification and is capable of operating at speeds up to 400 kHz, making it suitable for a wide range of applications.
  • Channel Selection: Via I²C-bus commands, any combination of the two channels can be selected, allowing for seamless communication with multiple I²C devices that may otherwise have address conflicts.
  • Interrupt Functionality: Each channel comes with an interrupt input that is transmitted to the master upon activation, ensuring prompt attention to critical events.
  • Low Standby Current: Designed to be power-efficient, the PCA9543BPW has a very low standby current, which is ideal for battery-powered and energy-saving applications.

Applications

The PCA9543BPW is particularly useful in applications where multiple I²C devices with the same address need to be accessed separately. Its applications span across a variety of industries, including:

  • Server motherboards and computing systems
  • Industrial control and automation
  • Consumer electronics
  • Telecommunications
  • Networking equipment

Technical Specifications

The PCA9543BPW is housed in a TSSOP16 package, offering a compact footprint for space-constrained applications. It operates over a supply voltage range of 2.3V to 5.5V, making it compatible with both 3.3V and 5V logic levels. Additionally, it features an active LOW reset input that allows for easy system integration and setup.

Ordering Information and Packaging

The device is available in a 16-lead thin shrink small outline package (TSSOP) with the orderable part number PCA9543BPW. The product is provided in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process.

For detailed product specifications, application notes, and support documents, please refer to the official NXP product datasheet for the PCA9543BPW.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess