EN
  • EN
  • DE

MC100E137FN

Part No MC100E137FN
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC RIPPLE COUNTER 8BIT HS 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.51x11.51)
Manufacturer ON Semiconductor
Series 100E
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name MC100E137
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926017-MC100E137FN
Ultra Librarian 3D Model Ultra Librarian MC100E137FN CAD Model

Description

The MC100E137FN is a high-speed 8-bit binary counter crafted by ON Semiconductor, renowned for its precision and reliability in advanced electronic systems. This integrated circuit is part of the 100E series, specifically designed to operate with a 5V power supply, making it compatible with Emitter Coupled Logic (ECL) technology.

Key Features

  • High-Speed Operation: The MC100E137FN is optimized for rapid signal processing, ensuring swift counting capabilities that are essential for high-frequency applications.
  • 8-Bit Binary Counter: It features an 8-bit counter size, providing a wide count range for various digital applications.
  • ASYNCHRONOUS Master Reset: This function allows for the immediate resetting of the count to zero, regardless of the clock's state, enhancing the counter's flexibility and responsiveness.
  • Fully Synchronous Counting and Control: All operations, including counting, are synchronized with the clock input, ensuring accurate and reliable performance.
  • Differential PECL Clock Inputs: The differential clock inputs minimize the effects of common-mode noise, thus providing a more stable and noise-immune operation.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for industrial environments.

Applications

The MC100E137FN is ideal for various high-speed digital systems, including:

  • High-frequency data processing
  • Telecommunications
  • Automated test equipment
  • High-speed timers and counters

Product Specifications

The MC100E137FN is offered in a 28-lead PLCC package, ensuring a compact footprint for space-constrained applications. With ON Semiconductor's commitment to quality, this counter is manufactured to the highest standards, ensuring both performance and durability. Whether used in complex computing systems or precise timing solutions, the MC100E137FN from ON Semiconductor stands out as a robust and dependable choice for designers seeking an 8-bit counter with ECL compatibility.

You May Also Be Interested in

Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess