The MC100E104FNR2G is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in digital signal processing. This quintuple 2-input NAND gate is designed for use in ECL systems where high-speed and low power consumption are essential. It is particularly well-suited for applications requiring fast switching times and precise timing control.
Key Features
- Technology: ECL (Emitter Coupled Logic)
- Logic Type: Quintuple 2-Input NAND Gate
- Package / Case: PLCC-28
- Operating Temperature: -40°C to +85°C
- Supply Voltage: -4.2V to -5.7V
- Propagation Delay: Typically 0.75 ns
- Power Dissipation: Low
- Mounting Type: Surface Mount
Applications
The MC100E104FNR2G is ideal for a variety of high-speed applications across multiple industries. Some of its common uses include:
- High-speed logic gates
- Frequency dividers
- Serial-to-parallel converters
- High-speed networking equipment
- Signal processing
- Automated test equipment (ATE)
Quality and Reliability
ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC100E104FNR2G undergoes rigorous testing to ensure it performs to specifications under varying conditions. Its robust design is capable of withstanding the demands of industrial and commercial applications, ensuring a long operational life and consistent performance.
Environmental Compliance
The MC100E104FNR2G is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, which means it is free from harmful substances like lead, mercury, and cadmium. This commitment to environmental sustainability makes it a suitable choice for eco-conscious businesses looking to minimize their ecological footprint.