EN
  • EN
  • DE

MBRB30H60CTT4G

Part No MBRB30H60CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 60V 15A 3-Pin(2+Tab) D2PAK T/R / DIODE SCHOTTKY 60V 15A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 620mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 300μA @ 60V
Operating Temperature - Junction -55°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 122952-MBRB30H60CTT4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MBRB30H60CT
Introduction Date June 16, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MBRB30H60CTT4G CAD Model

Description

The MBRB30H60CTT4G is a state-of-the-art Schottky barrier rectifier designed by ON Semiconductor, known for its exceptional performance and reliability in a wide range of applications. This component is a perfect choice for engineers looking to improve efficiency and thermal performance in their power management systems.

Key Features:

  • Dual Diode Configuration: The MBRB30H60CTT4G features a common-cathode dual diode configuration, which allows for efficient use in both high-frequency and polarity protection applications.
  • High Current Capability: With a forward continuous current of 30A, this device can handle significant current loads, making it suitable for high-power applications.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • High Surge Capacity: This rectifier can withstand surge currents, ensuring robust performance and protection against sudden voltage spikes in the circuit.
  • Wide Operating Temperature Range: The MBRB30H60CTT4G operates effectively across a broad temperature range from -55°C to 150°C, accommodating various environmental conditions.
  • Power Dissipation: It has a power dissipation of 2.5W, contributing to its ability to manage power in a compact form factor.

Applications:

  • Switching power supply
  • Inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Automotive applications
  • Power management in portable devices and computers

Quality and Reliability:

ON Semiconductor's commitment to quality is evident in the MBRB30H60CTT4G, which is designed to meet stringent industry standards. This device is packaged in a D2PAK (TO-263), which is known for its robustness and superior thermal characteristics. It is also RoHS compliant, ensuring it meets current environmental standards for hazardous substances.

Overall, the MBRB30H60CTT4G is an excellent choice for designers who require a high-performance, reliable Schottky barrier rectifier that can deliver efficiency and durability in a variety of challenging applications.

You May Also Be Interested in

STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6030 $52.8240
17+ $6.1851 $105.1467
26+ $5.9762 $155.3812
36+ $5.5583 $200.0988
47+ $5.3493 $251.4171
59+ $5.1403 $303.2777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess