EN
  • EN
  • DE

MBR2030CTLG

Part No MBR2030CTLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 520mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5mA @ 30V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 122185-MBR2030CTLG
Ultra Librarian 3D Model Ultra Librarian MBR2030CTLG CAD Model

Description

The MBR2030CTLG is a robust Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability. This state-of-the-art component is engineered to meet the stringent requirements of modern electronic applications, making it an ideal choice for a wide range of power management solutions.

Key Features

  • High Surge Capability: The MBR2030CTLG is designed to handle high surge currents, ensuring protection against sudden spikes in voltage which can occur during power system disruptions.
  • Low Power Loss: With its Schottky barrier design, this rectifier has a low forward voltage drop, leading to reduced power loss and improved efficiency in operation.
  • High Current Capacity: Capable of conducting up to 30 A of continuous current, this device is suitable for high-current applications, providing consistent performance under heavy loads.
  • Reverse Voltage Protection: It offers a maximum reverse voltage of 30 V, safeguarding components from potential damage due to reverse polarity connections.
  • Thermal Stability: The MBR2030CTLG operates effectively over a wide temperature range, maintaining its integrity and performance even under thermal stress.

Applications

The MBR2030CTLG is versatile and can be used in various applications, including:

  • Power supply management
  • Automotive systems
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications

Physical Characteristics

ON Semiconductor's MBR2030CTLG comes in a TO-220 package, known for its durability and ease of mounting on printed circuit boards. The package is designed to optimize heat dissipation, which is critical for maintaining performance and extending the life of the device.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the MBR2030CTLG is produced in compliance with the latest RoHS standards, minimizing the use of hazardous substances in its construction. Additionally, the device is manufactured under strict quality control standards, ensuring reliability and consistency for end-users.

With its combination of efficiency, durability, and versatility, the MBR2030CTLG from ON Semiconductor is an exemplary choice for designers looking to incorporate a high-performance Schottky Barrier Rectifier into their electronic systems.

You May Also Be Interested in

Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1512 $50.4192
39+ $2.5856 $100.8384
60+ $2.5048 $150.2880
83+ $2.4240 $201.1920
107+ $2.3432 $250.7224
143+ $2.1008 $300.4144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 978 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess