EN
  • EN
  • DE

MBR1535CTG

Part No MBR1535CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 35V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 35V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 840mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 35V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 105366-MBR1535CTG
Ultra Librarian 3D Model Ultra Librarian MBR1535CTG CAD Model

Description

ON Semiconductor MBR1535CTG Overview

The MBR1535CTG is a robust Schottky Rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability in power management applications. This component is particularly well-suited for use in high-frequency power supplies, DC-DC converters, and freewheeling diodes in a variety of electronic devices.

Key Features

  • Voltage and Current Ratings: The MBR1535CTG has a maximum repetitive reverse voltage (VRRM) of 35V and a forward continuous current (IF) of 15A, making it suitable for medium power applications.
  • Low Forward Voltage Drop: This Schottky Rectifier offers a low forward voltage drop, which helps to reduce power loss and improve efficiency during operation.
  • High Surge Capacity: With its ability to handle high surge currents, the MBR1535CTG can withstand transient overloads, enhancing the durability of the end application.
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability: The inclusion of a guard ring greatly improves the device's ruggedness and reliability over its operational lifespan.
  • Thermal and Mechanical Characteristics: The device operates within a junction temperature range of -55°C to 150°C and comes in a TO-220 package, which is known for its good thermal and mechanical characteristics.

Applications

The MBR1535CTG is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Automotive applications
  • DC-DC converters
  • Free-wheeling diodes

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MBR1535CTG is compliant with RoHS directives, ensuring that it is free from hazardous substances. Additionally, it is designed to meet the rigorous standards of the automotive industry, making it a reliable choice for automotive power applications.

In summary, the MBR1535CTG from ON Semiconductor is a high-performance Schottky Rectifier that offers a combination of low power loss, high surge capability, and rugged reliability, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess