EN
  • EN
  • DE

SN65HVD71DR

Part No SN65HVD71DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70 mV
Data Rate 400kbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65HVD71
Other Names 296-40519-2,296-40519-6,-296-40519-1,SN65HVD71DR,296-40519-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261387-SN65HVD71DR
Ultra Librarian 3D Model Ultra Librarian SN65HVD71DR CAD Model

Description

Introducing the SN65HVD71DR from Texas Instruments

The SN65HVD71DR is a robust, 3.3V-powered RS-485 transceiver module designed by the renowned Texas Instruments. This high-performance device is engineered to facilitate reliable communication in industrial environments where noise immunity and high data integrity are paramount. The SN65HVD71DR is an ideal solution for applications that require half-duplex communication with data rates up to 20 Mbps.

Key Features

  • High-Speed Data Transmission: The SN65HVD71DR supports data rates up to 20 Mbps, making it suitable for high-speed data acquisition and real-time control applications.
  • Robust Electrical Characteristics: With its wide common-mode range of -7V to 12V, the transceiver ensures reliable operation even under extreme electrical conditions, such as those found in industrial settings.
  • Low Power Consumption: The device operates with a 3.3V supply, minimizing power consumption without sacrificing performance, which is crucial for energy-sensitive applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents damage from overheating, enhancing the longevity and reliability of the transceiver.
  • Fail-Safe Receiver: The SN65HVD71DR ensures a fail-safe receiver output, which guarantees a known output state if the inputs are left open, shorted, or idle.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on the bus pins, safeguarding the device from electrostatic shocks and maintaining the integrity of data communication.

Applications

The versatility of the SN65HVD71DR transceiver makes it an excellent choice for a wide range of applications, including:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Telecommunications
  • Automotive infotainment systems

With its industry-standard 8-pin SOIC package, the SN65HVD71DR is easy to integrate into existing and new designs. Texas Instruments' commitment to quality ensures that this transceiver meets the stringent requirements of industrial applications, offering both reliability and performance. Whether you are upgrading existing systems or developing new solutions, the SN65HVD71DR is a smart choice for your RS-485 communication needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8450 $55.3500
70+ $1.5139 $105.9730
105+ $1.4666 $153.9930
145+ $1.4193 $205.7985
185+ $1.3720 $253.8200
245+ $1.2300 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess