Products specifications

Manufacturer Diodes Incorporated
Series *
Part Status New Product
Win Source Part Number 003327-MBR10200CTG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR10200CTG CAD Model

Description

Product Overview: MBR10200CTG from ON Semiconductor

The MBR10200CTG is a state-of-the-art Schottky barrier rectifier designed by ON Semiconductor, renowned for its high efficiency and power handling capabilities. This component is a critical player in the realm of power management, especially in applications requiring low voltage drop and fast switching action.

Key Features

  • High Surge Capacity: The MBR10200CTG can withstand high surge currents, making it suitable for applications that experience transient overloads, ensuring reliability and stability in the circuit.
  • Low Power Loss: With its Schottky barrier design, it exhibits a much lower forward voltage drop compared to conventional PN junction rectifiers. This results in reduced power loss and improved efficiency.
  • High Current Capability: This device is capable of conducting up to 10 A of continuous current, making it suitable for high current applications.
  • Dual Diode Configuration: The MBR10200CTG consists of two diodes with a common cathode configuration, which is ideal for high-frequency rectifier applications and as a freewheeling diode.
  • High Junction Temperature: It can operate at a junction temperature of up to 150°C, allowing for use in high temperature environments.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long term reliability.

Applications

The versatility of the MBR10200CTG allows it to be used in a wide range of applications, including:

  • Power supply management
  • Automotive applications
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Switching power supplies
  • Adapters and battery chargers

Package and Quality

The MBR10200CTG is packaged in a TO-220AB package, which is known for its durability and thermal performance. This package is widely used in commercial and industrial applications due to its ability to handle high-power densities. ON Semiconductor ensures that the MBR10200CTG meets the highest quality standards, with rigorous testing and quality control measures in place throughout the manufacturing process.

In summary, the MBR10200CTG from ON Semiconductor is a robust and efficient solution for modern electronic circuits requiring high-speed switching and low voltage drops. Its high surge capability and dual diode configuration make it an excellent choice for a variety of power management applications.

You May Also Be Interested in

ON Semiconductor
DIODE ARRAY GP 100V 215MA SC70-3 / Dual Serise Switching Diodes
Need more? Email Us
ECAD model for BAV99RWT1
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to $1.5719
ECAD model for SDUR3060WT
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO247 / SCHOTTKY RECTIFIER
Lowest to $0.1281
ECAD model for MBR30100WT
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
Taiwan Semiconductor
DIODE ARRAY GP 100V 200MA SOT23
Lowest to $0.0139
ECAD model for MMBD4148CA RFG
Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT
IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Need more? Email Us
ECAD model for BAS40WT-04

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2740 $68.5620
30+ $4.3271 $129.8130
47+ $4.1913 $196.9911
64+ $4.0568 $259.6352
83+ $3.9209 $325.4347
111+ $3.5160 $390.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention