EN
  • EN
  • DE

MBR0530T3G

Part No MBR0530T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 500MA SOD123 / Surface Mount Schottky Power Rectifier Plastic SOD-123 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Maximum) at If 430mV at 500mA
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 130μA at 30V
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction -65°C ~ 125°C
Part Number Series MBR0530
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800751-MBR0530T3G
Ultra Librarian 3D Model Ultra Librarian MBR0530T3G CAD Model

Description

ON Semiconductor MBR0530T3G Schottky Barrier Rectifier

The MBR0530T3G from ON Semiconductor is a highly efficient, surface-mount Schottky Barrier Rectifier designed for applications requiring low voltage, high frequency rectification, and free-wheeling diodes in power supplies and other power-switching applications. This rectifier features a compact SMA package, making it suitable for automated placement in high-density circuit boards.

With a forward current of 0.5A and a low forward voltage drop, the MBR0530T3G provides enhanced system efficiency. It boasts a peak repetitive reverse voltage of 30V, which ensures that the device can handle the demands of a variety of circuits without succumbing to voltage stress.

One of the key benefits of the MBR0530T3G is its fast switching capability, which is essential for reducing losses in power conversion applications. This performance is complemented by its low power loss and high efficiency, which are critical for maintaining thermal stability and reliability in operation.

The MBR0530T3G has been engineered with an environmentally friendly design and is RoHS compliant, making it a suitable choice for manufacturers looking to create green products. Its lead-free finish and halogen-free construction underscore ON Semiconductor's commitment to reducing the environmental impact of electronic components.

Safety and reliability are paramount for ON Semiconductor, and the MBR0530T3G is no exception. It features a guard ring for enhanced ruggedness and long-term reliability, ensuring that it can withstand transient events and harsh conditions typically encountered in industrial and automotive environments.

In summary, the MBR0530T3G Schottky Barrier Rectifier is a versatile and reliable component that offers the performance and efficiency needed for modern electronic designs. Its small footprint, high efficiency, and robust construction make it an ideal choice for designers looking to optimize their power management solutions.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1858 $50.1660
575+ $0.1741 $100.1075
895+ $0.1682 $150.5390
1,280+ $0.1565 $200.3200
1,665+ $0.1506 $250.7490
2,075+ $0.1447 $300.2525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,750 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess