EN
  • EN
  • DE

MAX803SQ438T1G

Part No MAX803SQ438T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features Supervisor Open Drain or Open Collector Channel SC-70-3 (SOT323)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3 (SOT323)
Family Name MAX803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX803SQ438T1GOSDKR, MAX803SQ438T1GOSTR, MAX803SQ438T1GOSCT, MAX803SQ438T1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925665-MAX803SQ438T1G
Ultra Librarian 3D Model Ultra Librarian MAX803SQ438T1G CAD Model

Description

Product Overview: MAX803SQ438T1G from ON Semiconductor

The MAX803SQ438T1G is a precision microprocessor (μP) reset circuit device developed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This compact and efficient component is designed to monitor the power supplies in μP and digital systems, providing a secure mechanism to maintain system integrity during power-up, operation, and power-down sequences.

Key Features

  • Voltage Monitoring: The device keeps a watchful eye on the system voltage levels, ensuring that the microprocessor is reset to a known state during power failures or brown-out conditions. It has a preset threshold voltage of 4.38V, making it suitable for 5V-powered systems.
  • Low Power Consumption: With its low power consumption, the MAX803SQ438T1G is an ideal choice for power-sensitive applications. It helps to extend the battery life of portable devices.
  • Compact SOT-323 Package: The device comes in a small SOT-323 package, which is highly beneficial for space-constrained applications while also providing reliable thermal performance.
  • Manual Reset Input: A manual reset input is provided, which gives users the ability to trigger a system reset with an external push-button or logic signal.

Applications

The MAX803SQ438T1G is versatile and can be used in a wide range of applications, including:

  • Computers and servers
  • Embedded systems
  • Portable and battery-powered devices
  • Industrial controls
  • Telecommunications equipment

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MAX803SQ438T1G is no exception. It is designed to meet the stringent requirements of industrial and consumer electronics, ensuring stable operation under varying environmental conditions.

Environmental Compliance

The MAX803SQ438T1G is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental sustainability and reducing the ecological impact of electronic components.

In summary, the MAX803SQ438T1G from ON Semiconductor is a reliable and efficient solution for system reset functions in a myriad of electronic applications. Its precision voltage monitoring, low power consumption, compact footprint, and manual reset capability make it a valuable component for ensuring the stability and performance of digital systems.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7279 $52.1906
33+ $3.0588 $100.9404
51+ $2.9633 $151.1283
70+ $2.8677 $200.7390
91+ $2.7721 $252.2611
121+ $2.4853 $300.7213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess