Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Discrete Semiconductor Products
Family Triacs
Packaging Reel
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50 60Hz (Itsm) 40A @ 60Hz
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Mounting Style SMD/SMT
Package TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package DPAK-3
Catalog Silicon Bidirectional Thyristors
Win Source Part Number 073230-MAC4DSMT4G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAC4DSMT4G CAD Model

Description

ON Semiconductor MAC4DSMT4G Triac

The MAC4DSMT4G is a high-performance triac developed by ON Semiconductor, designed to deliver efficient and reliable control of AC power for a wide range of applications. This semiconductor device is capable of switching and controlling large AC currents, making it an ideal choice for motor control, lighting control, and thermal management systems.

With a maximum repetitive peak off-state voltage (Vdrm) of 600V and an on-state RMS current (It(rms)) of 4A, the MAC4DSMT4G is well-suited for handling moderate power levels in both domestic and industrial environments. The triac's high blocking voltage ensures it can be used in circuits with high AC line voltages without the risk of breakdown, while its robust on-state current capacity allows it to drive loads like small motors, heaters, and lamps with ease.

The MAC4DSMT4G also features a sensitive gate trigger current (Igt), which allows for direct interfacing with microcontrollers and other logic-level devices. This makes it convenient for use in digital control systems where precise triggering of the triac is required. The device's gate sensitivity ensures reliable triggering with minimal power loss, contributing to the overall efficiency of the system it is integrated into.

Encased in a surface-mount DPAK package, the MAC4DSMT4G offers a compact footprint, making it suitable for space-constrained applications. Its surface-mount design also allows for efficient heat dissipation and easy integration into printed circuit boards (PCBs), streamlining the manufacturing process and reducing assembly costs.

ON Semiconductor has designed the MAC4DSMT4G with attention to reliability and durability. It can withstand high surge currents, has a low holding current, and offers excellent immunity to false triggering due to noise on the AC line. These features make the MAC4DSMT4G a robust and reliable component for designers and engineers looking to incorporate effective AC power control in their applications.

In summary, the MAC4DSMT4G from ON Semiconductor is a versatile and efficient triac that provides precise control of AC power, suitable for a variety of applications. Its high voltage and current capabilities, sensitive gate, and compact design make it an excellent choice for modern electronic systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-600C/DG,127
STMicroelectronics
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.2678
ECAD model for Z00607MA 1BA2
WeEn Semiconductors
TRIAC 800V 16A D2PAK
Lowest to $1.1994
ECAD model for BTA316B-800C,118
WeEn Semiconductors
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
ECAD model for ACT108-600D,412
ON Semiconductor
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BTB12-800CW3G
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,412
WeEn Semiconductors
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BT138-800/DG,127

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7728 $53.1840
70+ $1.4546 $101.8220
110+ $1.4091 $155.0010
150+ $1.3637 $204.5550
190+ $1.3182 $250.4580
255+ $1.1819 $301.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention