Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263163-SY89429VZCTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89429VZCTR CAD Model

Description

The Micrel 1263163-SY89429VZCTR is a high-speed, low-power 3.3V/2.5V/1.8V ECL differential receiver. It is designed to interface with 3.3V, 2.5V, or 1.8V PECL compatible signals.

  • Differential input: on-chip termination resistors
  • Output: TTL/CMOS compatible single-ended
  • Ideal for: data communication, networking, and telecommunications applications

You May Also Be Interested in

Skyworks Solutions Inc.
IC BASE NETWORK SYNCHR 64QFN / IC 350MHz 1 64-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SI5348B-E-GM
Integrated Circuit Systems
FEMTOCLOCKS-TM CRYSTAL-TO- 3.3V, 2.5V LVPECL FREQUENCY SYNTHESIZER
Lowest to $51.9413
ECAD model for ICS843002AGI-01LFT
Pericom
Phase-Locked Loop Clock Driver with 4 Clock Outputs
Need more? Email Us
ECAD model for PI6C2504AQ
Renesas Electronics America
PLL Clock Generator Single 8-Pin TSSOP Tube
Lowest to $108.3209
ECAD model for ICS844021BG-01LF
Micrel
5V/3.3V PROGRAMMABLE FREQUENCY SYNTHESIZER 25MHz to 400MHz
Need more? Email Us
ECAD model for SY89429VZCTR
Integrated Circuit Systems
LOW PHASE NOISE CLOCK MULTIPLIER
Need more? Email Us
ECAD model for ICS601G-01LFT
Integrated Circuit Systems
3.3 VOLT ZERO DELAY, LOW SKEW BUFFER
Need more? Email Us
ECAD model for ICS2305M-1HLFT
Texas Instruments
Low-Noise Clock Jitter Cleaner
Need more? Email Us
ECAD model for LMK04808BISQX
Intersil Corporation
Precision Waveform Generator/Voltage Controlled Oscillator
Need more? Email Us
ECAD model for ICL8038

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention