ON Semiconductor M74VHC1GT14DTT1G
The M74VHC1GT14DTT1G is a high-performance, single-gate CMOS logic inverter from ON Semiconductor, designed with advanced silicon gate technology. This device features a Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times, thus providing a higher noise immunity. The M74VHC1GT14DTT1G is part of the VHC family, which is well-known for its high speed and low power consumption.
Key Features:
- Logic Type: CMOS Inverter with Schmitt Trigger Input
- Operating Voltage Range: 2.0V to 5.5V, accommodating a variety of logic levels and making it suitable for battery-operated applications.
- High-Speed Performance: The device offers a propagation delay time significantly faster than conventional CMOS inverters, ensuring quick response times for critical applications.
- Low Power Dissipation: With a low quiescent current, the M74VHC1GT14DTT1G is ideal for power-sensitive designs.
- Drive Capability: Capable of driving 8 LSTTL loads, allowing for direct interface with TTL levels with better output drive capability.
- Temperature Range: The device operates over an industrial temperature range from -55°C to +125°C, ensuring reliability in harsh environments.
- Package: The device comes in a space-saving SOT-23-5 package, which is suitable for high-density mounting and saves board space.
- Lead-Free and RoHS Compliant: The product is environmentally friendly and meets current regulations for lead-free components.
Applications:
The M74VHC1GT14DTT1G is versatile and can be used in a wide range of applications, including:
- Wave shaping and noise filtering
- Square wave generation
- Signal processing
- Logic level conversion for interfacing different voltage domains
- Portable and battery-powered electronics
- Control systems
In summary, the M74VHC1GT14DTT1G from ON Semiconductor is a robust and reliable inverter chip that offers a blend of high-speed operation, low power consumption, and noise immunity, making it an excellent choice for modern digital systems.