EN
  • EN
  • DE

M74VHC1GT125DF1G

Part No M74VHC1GT125DF1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF CMOS LVL/SFTR N-I SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 020998-M74VHC1GT125DF1G
Ultra Librarian 3D Model Ultra Librarian M74VHC1GT125DF1G CAD Model

Description

The M74VHC1GT125DF1G is a high-performance, single-gate CMOS logic level shifter manufactured by ON Semiconductor, designed to address the needs of modern electronics where low power consumption and high speed are paramount. This device is ideal for multi-voltage applications, interfacing between different logic voltage levels ranging from 1.65V to 5.5V.

Features

  • Logic Level Translation: Capable of translating signals between different voltage domains, ensuring compatibility between various logic families.
  • High Speed: Propagation delay times are minimized, making this device suitable for high-frequency applications.
  • Low Power Consumption: Designed for low dynamic and static power, contributing to energy-efficient designs.
  • Power Down Protection: Inputs and outputs are protected against high impedance states, ensuring device integrity during power-down scenarios.
  • Multiple Package Options: Available in a variety of packages including the ultra-small DFN package, providing flexibility for different design constraints.

Applications

  • Logic level conversion for microcontrollers
  • Signal interfacing between different voltage domains
  • Portable and battery-powered electronics
  • Data communication and telecommunication systems
  • Computing and storage platforms where multiple voltage levels are present

Technical Specifications

Parameter Value
Supply Voltage (VCC) 1.65V to 5.5V
Input Voltage (VIN) 0V to 5.5V
Output Voltage (VOUT) 0V to VCC
Operating Temperature -55°C to +125°C
Mounting Type Surface Mount
Package / Case DFN-6

The ON Semiconductor M74VHC1GT125DF1G stands out for its versatility and performance, making it an excellent choice for designers looking to create robust, multi-voltage level electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0664 $50.1320
1,610+ $0.0622 $100.1420
2,500+ $0.0601 $150.2500
3,580+ $0.0559 $200.1220
4,650+ $0.0538 $250.1700
5,805+ $0.0517 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess