EN
  • EN
  • DE

M74VHC1G132DFT2G

Part No M74VHC1G132DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2IN SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001206-M74VHC1G132DFT2G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Logic Gates and Inverters
Series 74VHC
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Logic Type NAND Gate
Features Schmitt Trigger
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 1 µA
Ultra Librarian 3D Model Ultra Librarian M74VHC1G132DFT2G CAD Model

Description

ON Semiconductor M74VHC1G132DFT2G Logic Gate

The M74VHC1G132DFT2G is a high-performance CMOS logic gate manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This particular component is a single 2-input NAND gate designed for use in a wide range of applications, from consumer electronics to industrial automation systems. The device is part of ON Semiconductor's VHC (Very High-Speed CMOS) family, which is known for its low power consumption and high speed.

This logic gate operates over a broad voltage range from 2.0V to 5.5V, making it versatile for use in various circuit environments. Its low power dissipation and high noise immunity are characteristics of the VHC family, ensuring reliable performance even in the most demanding applications. The M74VHC1G132DFT2G is capable of driving 8 LSTTL loads, which means it can easily interface with low-power Schottky TTL (LSTTL) logic levels.

The device is packaged in a compact DFT (SC-70) package, which is known for its small footprint, making it ideal for space-constrained applications. The package consists of 5 pins: two inputs, one output, a ground pin, and a Vcc pin for power supply. The pin configuration is designed for easy implementation into various circuit designs.

ON Semiconductor has designed the M74VHC1G132DFT2G with several key features to enhance its performance and ease of use. These include:

  • High Speed: Propagation delay time is significantly reduced, ensuring fast response times in critical applications.
  • Power-Off Protection: Inputs and outputs are designed to tolerate a high impedance state, providing additional protection against unexpected power-off scenarios.
  • Low Power Consumption: Optimized for low power operation, helping to reduce overall energy consumption in electronic systems.
  • Latch-Up Performance: The device exceeds 250mA of latch-up performance per JESD 78, Class II, which provides robustness against over-voltage conditions.

The M74VHC1G132DFT2G is suitable for a variety of applications that require high-speed logic operations and is an excellent choice for designers looking for a reliable and efficient NAND gate logic solution. ON Semiconductor's commitment to quality ensures that this component meets the stringent requirements of modern electronic systems.

Whether you're designing a new circuit or troubleshooting an existing one, the M74VHC1G132DFT2G from ON Semiconductor offers a blend of performance, power efficiency, and compact packaging that can meet the needs of a diverse range of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0722 $57.7600
1,950+ $0.0593 $115.6350
3,020+ $0.0574 $173.3480
4,160+ $0.0556 $231.2960
5,380+ $0.0537 $288.9060
7,195+ $0.0482 $346.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess