EN
  • EN
  • DE
  • IT

M1MA174T1

Part No M1MA174T1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA SC70-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 5μA @ 75V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Operating Temperature - Junction -50°C to 150°C
Win Source Part Number 1064801-M1MA174T1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M1MA174T1 CAD Model

Description

Product Overview: M1MA174T1 - ON Semiconductor

The M1MA174T1 is a cutting-edge diode product from ON Semiconductor, a renowned leader in the semiconductor industry. This component is designed to meet the high demands of modern electronic circuits, offering both efficiency and reliability. It is a perfect choice for designers looking for a diode that can provide superior performance in a variety of applications.

Key Features

  • Low Forward Voltage Drop: The M1MA174T1 is engineered to have a low forward voltage drop, which minimizes power loss and improves overall efficiency during operation.
  • High Current Capability: With its ability to handle high currents, this diode is suitable for circuits that require robust current flow without compromising performance.
  • Fast Switching Speed: The fast switching speed of the M1MA174T1 makes it an ideal choice for high-frequency applications, ensuring minimal signal delay and sharp switching characteristics.
  • Surface Mount Package: Designed in a compact surface mount package, the M1MA174T1 saves valuable board space and is suitable for automated assembly processes, making it ideal for mass production.
  • Robust Thermal Performance: The diode's superior thermal characteristics ensure that it operates effectively under a wide range of temperature conditions, maintaining stability and longevity.

Applications

The versatility of the M1MA174T1 allows it to be used in various applications, including but not limited to:

  • Power Management Circuits
  • Rectification Processes
  • Switching Power Supplies
  • Freewheeling Diodes
  • Reverse Voltage Protection
  • High-Frequency Inverters

Product Specifications

ON Semiconductor's M1MA174T1 comes with a set of specifications that make it stand out. It operates within a specified voltage range and temperature, ensuring its suitability for a wide array of electronic designs. The product's datasheet provides detailed electrical characteristics and recommended operating conditions, which designers should consult to ensure proper integration into their projects.

In summary, the M1MA174T1 from ON Semiconductor is a highly efficient, reliable, and versatile diode that meets the needs of modern electronic applications. Its low forward voltage drop, high current capability, and fast switching speed make it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess