The M100LVEP111FATWG is a high-performance, low-voltage, single differential ECL/PECL clock driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This clock driver is specifically engineered to address the needs of high-speed data communication systems and advanced computing applications.
Key Features
- High-Speed Performance: The M100LVEP111FATWG is designed to operate at very high frequencies, making it suitable for the most demanding clock distribution systems.
- Low Voltage: This product operates with a low voltage supply, which helps in reducing power consumption and heat generation within electronic systems.
- Differential ECL/PECL Outputs: The differential outputs ensure improved signal integrity and noise immunity, which is crucial for maintaining the integrity of high-speed signals.
- Flexible Integration: The device comes in a fine-pitch TSSOP package, which allows for high-density mounting and is ideal for space-constrained applications.
Applications
The M100LVEP111FATWG clock driver is versatile and can be used in a variety of applications, including:
- High-speed data communication equipment
- Networking and telecommunication systems
- Server and enterprise computing
- Test and measurement equipment
Technical Specifications
Some of the technical specifications for the M100LVEP111FATWG include:
- Supply Voltage (VCC): Specified for operation from 2.375 V to 3.8 V
- Output Type: Differential ECL/PECL
- Maximum Operating Frequency: Capable of handling GHz range frequencies
- Operating Temperature Range: Specified for full industrial temperature range
- Package: Available in a 20-pin TSSOP package for compact design
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The M100LVEP111FATWG clock driver is built with reliability in mind, ensuring stable and consistent performance across various environmental conditions and throughout its lifecycle.