EN
  • EN
  • DE

LMK61E2-100M00SIAT

Part No LMK61E2-100M00SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLK 100MHZ 6QFM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Oscillator
Frequency 100MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 162mA
Temperature Range - Operating -40°C to 85°C
Case / Package 6-QFM (7x5)
Mounting Surface Mount
Win Source Part Number 1055413-LMK61E2-100M00SIAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK61E2-100M00SIAT CAD Model

Description

The LMK61E2-100M00SIAT is a highly precise, low-jitter programmable oscillator from Texas Instruments, designed to meet the stringent requirements of modern electronics. This device is part of the LMK61E2 series, which is known for providing excellent frequency stability and performance, making it an ideal choice for applications such as networking, telecommunications, and data communications.

Key Features

  • Frequency Range: This oscillator is capable of generating frequencies up to 100 MHz, providing a versatile solution for a variety of high-speed digital systems.
  • Low Jitter Performance: With its low jitter characteristics, the LMK61E2-100M00SIAT ensures signal integrity, which is crucial for high-speed digital communication and data processing applications.
  • Programmability: The device offers programmable frequency selection, which allows designers to fine-tune the output frequency to meet specific application requirements without the need for external components.
  • Supply Voltage: It operates from a supply voltage of 3.3V, making it compatible with a wide range of digital circuits.
  • Temperature Stability: Engineered to perform consistently across a broad temperature range, this oscillator maintains its stability even under varying environmental conditions.
  • Form Factor: The compact size of the package (5 mm x 3.2 mm) makes it an excellent choice for space-constrained applications.

Applications

The LMK61E2-100M00SIAT is suitable for a wide range of applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and network interface cards.
  • Telecommunications infrastructure including base stations, backhaul equipment, and wireless communication systems.
  • Server and storage platforms requiring precise timing for data integrity and synchronization.
  • Industrial and medical electronics where reliable and stable clock sources are essential for system performance.

With its exceptional performance and flexibility, the LMK61E2-100M00SIAT programmable oscillator from Texas Instruments is an excellent choice for designers looking to enhance their system's performance with a reliable and accurate clock source.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.5397
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7127 $50.8508
10+ $10.4310 $104.3100
15+ $10.1050 $151.5750
21+ $9.7790 $205.3590
27+ $9.4531 $255.2337
36+ $8.4752 $305.1072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess