EN
  • EN
  • DE

LV8814J-AH

Part No LV8814J-AH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DVR PWM 3PH 20SSOP / Multiphase Motor Driver Power MOSFET PWM 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel (TR)
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver
Output Configuration Half Bridge (3)
Interface PWM
Technology Power MOSFET
Applications General Purpose
Current - Output 2A
Voltage - Supply 3.6V ~ 16V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Base Product Number LV8814
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1209193-LV8814J-AH
Ultra Librarian 3D Model Ultra Librarian LV8814J-AH CAD Model

Description

ON Semiconductor LV8814J-AH Motor Driver IC

The ON Semiconductor LV8814J-AH is a versatile, high-performance motor driver IC designed to cater to a wide range of applications, including consumer electronics, automotive, and industrial systems. This IC is specifically engineered to drive brushed DC motors with precision and efficiency, making it an ideal solution for projects requiring reliable motor control.

Built with advanced technology, the LV8814J-AH offers smooth motor operation with a minimal number of external components, which simplifies the design and reduces the overall system cost. It features a wide operating voltage range, typically from 3V to 5.5V, allowing for flexible integration into various circuit designs. This makes the LV8814J-AH particularly suitable for battery-operated devices where power efficiency is crucial.

The device is equipped with a full suite of protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the motor and the driver IC itself. These protective measures are key to maintaining the performance and safety of the system under varying operating conditions.

ON Semiconductor's LV8814J-AH also boasts a low standby current, which is essential for power-sensitive applications. Its compact package size enables designers to incorporate the IC into space-constrained environments without compromising on functionality or performance.

In terms of control, the LV8814J-AH provides users with an easy-to-use interface, supporting both PWM and analog voltage control methods. This flexibility allows for precise speed regulation and torque control of the motor, which can be fine-tuned to match the specific requirements of the application.

Overall, the LV8814J-AH from ON Semiconductor is a high-quality motor driver IC that combines performance, efficiency, and reliability. It is an excellent choice for designers looking to enhance their motor control systems with a robust and versatile component.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8047 $63.1645
80+ $1.4809 $118.4720
125+ $1.4345 $179.3125
170+ $1.3883 $236.0110
220+ $1.3420 $295.2400
290+ $1.2032 $348.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess